location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Home Cinema EH-LS500B data projector Standard throw projector 4000 ANSI lumens 3LCD 4K (4096x2400) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home Cinema
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-LS500B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H922656
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2021 09:53:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Home Cinema EH-LS500B data projector Standard throw projector 4000 ANSI lumens 3LCD 4K (4096x2400) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K PRO-UHD1 laser ultra-short throw: Watch 4K content and place this stylish model close to the display area
  • - Movies, box sets and gaming: Set the size of the display between 65 - 130" to suit what you watch
  • - Simple to use: Three HDMI inputs and space for streaming devices
  • - Bright colours: Equally high White and Colour Light Output
  • - Watch content every day for 10 years3: Long-life laser light source of 20,000 hours in Eco mode
More>>>
Short summary description Epson Home Cinema EH-LS500B data projector Standard throw projector 4000 ANSI lumens 3LCD 4K (4096x2400) 3D Black:
This short summary of the Epson Home Cinema EH-LS500B data projector Standard throw projector 4000 ANSI lumens 3LCD 4K (4096x2400) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Home Cinema EH-LS500B, 4000 ANSI lumens, 3LCD, 4K (4096x2400), 2500000:1, 16:9, 1651 - 3048 mm (65 - 120")

Long summary description Epson Home Cinema EH-LS500B data projector Standard throw projector 4000 ANSI lumens 3LCD 4K (4096x2400) 3D Black:
This is an auto-generated long summary of Epson Home Cinema EH-LS500B data projector Standard throw projector 4000 ANSI lumens 3LCD 4K (4096x2400) 3D Black based on the first three specs of the first five spec groups.

Epson Home Cinema EH-LS500B. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 4K (4096x2400). Light source type: Laser, Service life of light source: 20000 h. Focus: Manual, Fixed focal length: 3.9 mm, Zoom ratio: 1.35:1. Video colour modes: Bright cinema, Cinema, Dynamic. Serial interface type: RS-232C

Projector
Screen size compatibility *
1651 - 3048 mm (65 - 120")
Projection distance
0.4 - 82 m
Projector brightness *
4000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
4K (4096x2400)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:9
Number of colours
1.073 billion colours
Projector brightness (economic mode)
1200 ANSI lumens
Keystone correction, horizontal
-3 - 3°
Keystone correction, vertical
-3 - 3°
Matrix size
1.57 cm (0.62")
White light output
2000 ANSI lumens
Colour light output
2000 ANSI lumens
Light source
Light source type *
Laser
Service life of light source *
20000 h
Lens system
Focus *
Manual
Fixed focal length
3.9 mm
Zoom capability
Yes
Zoom ratio
1.35:1
Video
Full HD *
Yes
3D *
Yes
Video colour modes
Bright cinema, Cinema, Dynamic
Ports & interfaces
USB 2.0 ports quantity *
1
Mini-USB 2.0 ports quantity
1
Serial interface type *
RS-232C
HDMI ports quantity *
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
23 dB
Features
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
366 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
230 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
458 mm
Depth
375 mm
Height
228 mm
Weight *
9.3 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Logistics data
Quantity per pack
1 pc(s)