Activision logo

Activision Golden Eye Reloaded

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5109
Info modified on:
19 Aug 2024, 21:42:00
Bullet Points Activision Golden Eye Reloaded:
  • - - The classic GoldenEye experience makes its explosive debut in stunning High Definition.
  • - - Compete in new MI6 Ops Missions that challenge you to complete different Assault, Elimination, Stealth and Defence objectives.
  • - - Battle it out with friends in four-player, split screen multiplayer modes and compete online with up to 15 other players.
Long product name Activision Golden Eye Reloaded:

Golden Eye Reloaded

Short summary description Activision Golden Eye Reloaded:

Activision Golden Eye Reloaded, PlayStation 3, Multiplayer mode, T (Teen), Physical media

Long summary description Activision Golden Eye Reloaded:

Activision Golden Eye Reloaded. Game edition: Standard, Platform: PlayStation 3, Multiplayer mode, ESRB rating: T (Teen), PEGI rating: 16, Developer: Eurocom, Release date (DD/MM/YYYY): 04-11-2011, Distribution type: Physical media

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.