location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBC58-3US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332251275 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:59:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maintenance-free battery backup for select UPS systems (see System Requirements)
  • - Carefully screened and certified to meet or exceed original UPS specs
  • - Reusable packaging holds expired batteries for recycling center delivery
  • - Ships fully assembled and ready for immediate installation to prevent downtime
Warranty: 18-month limited
Long product name Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U :
The long product name of Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U
More>>>
Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U:
The official description of Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UPS Replacement Battery Cartridge for Select UPS Systems
This premium set of 16 pre-wired 12V 5Ah batteries (two 96V battery trays) is designed for UPS models specifying its use (see System Requirements below for a list). The RBC58-3US has been carefully screened and certified to meet or exceed original runtime specifications. The leakproof, no-maintenance backup battery comes pre-assembled for quick installation in your UPS system without potentially costly downtime, and it operates within a wide range of temperatures. Reusable packaging makes it easy for you to send the expired batteries to a recycling center.

Short summary description Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U:
This short summary of the Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U, 12 V, 16 pc(s), Grey, 5 Ah, Taiwan, 32.4 kg

Long summary description Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U:
This is an auto-generated long summary of Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U based on the first three specs of the first five spec groups.

Tripp Lite RBC58-3US UPS Replacement Battery Cartridge (Set of 16 Batteries) for Select SmartOnline UPS Systems, 192VDC, 3U. Battery voltage: 12 V, Number of batteries included: 16 pc(s), Product colour: Grey. Weight: 32.4 kg, Width: 119.4 mm, Height: 95 mm. Package width: 296.9 mm, Package height: 225 mm, Package depth: 676.9 mm. Products per master (outer) case: 1 pc(s)

Features
Product colour
Grey
Battery voltage *
12 V
Battery capacity
5 Ah
Number of batteries included *
16 pc(s)
Country of origin
Taiwan
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
32.4 kg
Width
119.4 mm
Height
95 mm
Weight & dimensions
Depth
572.5 mm
Packaging data
Package width
296.9 mm
Package height
225 mm
Package depth
676.9 mm
Package weight
33.5 kg
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Logistics data
Products per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)