24.1 Mpix, 36 x 24 mm 36 x 24 mm CMOS, DIGIC X, 0.5" OLED EVF, 3.2" Clear View LCD II, 6K RAW, 4K DCI/UHD, 150 x 142.6 x 87.2mm, 822 g
The full-frame mirrorless EOS R3 revolutionises sports, news and wildlife photography. Freeze action with shutter speeds up to 1/64,000 sec and 30 fps burst shooting – all in total silence thanks to a ground-breaking electronic shutter. Our innovative Eye Controlled AF offers new levels of instinctive control, letting you select subjects just by looking at them. Subject Tracking keeps people, animals and vehicles sharp wherever they are in the frame. The EOS R3 shines in low light too, with a max ISO 102,400 and up to 8-stop Image Stabilizer¹. This hybrid video/stills camera also captures 6K RAW or 4K over-sampled footage – ideal for documentaries and visual storytelling. And in the fast-paced world of pro sports photography, the camera’s ethernet, Wi-Fi and smartphone connectivity helps you smash that deadline.
Capture more decisive moments, photographing fast action at up to 30 fps with full AF and AE tracking when using the EOS R3’s cutting-edge electronic shutter, or up to 12 fps with its mechanical shutter
The camera’s AF has been programmed using deep-learning AI, so it can track and focus on people, animals, and motorsport vehicles anywhere in the frame – even in light as dark as -7.5 EV²
The EOS R3 is the king of low light. An In-Body Image Stabilizer (IBIS) combined with Optical IS guards against camera shake when shooting hand-held with long shutter speeds – with up to 8-stops¹ of protection when using specific RF lenses. A max ISO 102,400 sensitivity (expands to ISO 204,800) gives great image quality
A variety of video formats ensures footage will always fit in to an editing workflow, and Canon Log 3 makes colour grading easy
A fully articulated 4,200,000-dot 3.2-inch Vari-Angle touchscreen lets you shoot and control the camera from difficult angles and unique perspectives. It’s clear and easy to use, even in bright light
A choice of memory-card slots is available: next generation CFexpress for the amazing speed, and SD (including UHS-II) for maximum compatibility
Feel like you’re at one with your camera thanks to our innovative Eye Controlled AF, which lets you pick a subject or focus point just by looking at it, amazing for sports photography
The secret of the EOS R3’s speed and responsiveness lies in its revolutionary 24 megapixel back-illuminated stacked CMOS sensor, which transfers data to the camera’s DIGIC X processor so quickly that rolling shutter distortion is virtually eliminated
Capture video at resolutions up to 6K 60p, and at frame rates up to 120p when shooting 4K, with focus tracking and image stabilisation. Recording time now extends up to six hours
Our best electronic viewfinder yet. With a 5,760,000-dot resolution and 120 fps refresh rate, you’d be forgiven for thinking the EOS R3 had an optical finder. It previews images perfectly and is fully customizable
From the moment you pick up the EOS R3, its controls fall instinctively under your fingers and thumbs, making camera adjustments second nature. A magnesium-alloy body that’s resistant to dust and moisture is built to withstand professional use
5 GHz Wi-Fi and ethernet lets you connect to FTP servers, for secure instant image delivery, while Bluetooth keeps you connected to your smartphone for GPS tagging, image sharing and remote camera control
Canon EOS R3, 24.1 MP, 6000 x 4000 pixels, CMOS, 6K Ultra HD, Touchscreen, Black
Canon EOS R3. Camera type: MILC Body, Megapixel (approx.): 24.1 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 102400. Fastest camera shutter speed: 1/64000 s. Wi-Fi. HD type: 6K Ultra HD, Maximum video resolution: 5568 x 3132 pixels. Display diagonal: 8.13 cm (3.2"), Touchscreen. Viewfinder type: Electronic. Weight: 822 g. Product colour: Black