location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88VII (132) 180 x 180 DPI Wired & Wireless Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88VII (132)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CJ57132
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946697123
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Epson C31CJ57132 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-T88VII (132) 180 x 180 DPI Wired & Wireless Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reliable hardware Backed by our tried and trusted build quality
  • - High performance Max print speed 500mm/s
  • - Connectivity and interface options USB, Ethernet, USB Host as standard; serial, PoweredUSB, options
  • - Backwards compatible Fully compatible with the existing T88V and T88VI software
  • - Reduced environmental impacts Low power consumption, support for Phenol-free paper
Long product name Epson TM-T88VII (132) 180 x 180 DPI Wired & Wireless Thermal POS printer :
The long product name of Epson TM-T88VII (132) 180 x 180 DPI Wired & Wireless Thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-T88VII (132): USB, Ethernet, PoweredUSB, Black
More>>>
Epson TM-T88VII (132) 180 x 180 DPI Wired & Wireless Thermal POS printer:
The official description of Epson TM-T88VII (132) 180 x 180 DPI Wired & Wireless Thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-speed receipt printer

Market-leading1, high-performance and eco-conscious receipt printers, backed by proven reliability

The TM-T88VII is our new high-performance receipt printer range. It features a range of design, connectivity and usability improvements and enhancements to improve the user experience.

Reliable and high-performance
Avoid downtime by choosing proven, reliable hardware from the market leader1. Fast print speeds of 500mm/s and high-quality, printed legible receipts will ensure happy customers.

Backwards compatible
The TM-T88VII is fully compatible with the existing T88V and T88VI software so there are no expensive costs associated with changing business infrastructure. The printer also has same footprint as previous models, meaning no additional costs of having to change the counters/tills.

Eco-conscious
The TM-T88VII demonstrates reduced environmental impacts, with lower noise level, lower power consumption and smaller, more efficient power supply. The printer is now compatible with more eco-friendly, Phenol-free paper.

Short summary description Epson TM-T88VII (132) 180 x 180 DPI Wired & Wireless Thermal POS printer:
This short summary of the Epson TM-T88VII (132) 180 x 180 DPI Wired & Wireless Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88VII (132), Thermal, POS printer, 180 x 180 DPI, 500 mm/sec, 1.41 x 3.39 mm, Text, Graphic, Barcode, 2D barcode

Long summary description Epson TM-T88VII (132) 180 x 180 DPI Wired & Wireless Thermal POS printer:
This is an auto-generated long summary of Epson TM-T88VII (132) 180 x 180 DPI Wired & Wireless Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88VII (132). Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Printing media thickness: 48 - 80 µm, Maximum roll diameter: 8.3 cm, Supported paper width: 80 mm. Connectivity technology: Wired & Wireless, USB connector: USB Type-A / USB Type-B, Optional connectivity: Wireless LAN. Sound pressure level (printing): 52 dB, Sound pressure level (standby): 52 dB, Mean time between failures (MTBF): 360000 h. Product colour: Black

Printing
Maximum resolution
180 x 180 DPI
Print speed
500 mm/sec
Character size
1.41 x 3.39 mm
Printing characters
Text, Graphic, Barcode, 2D barcode
Character sets
ANK
Print technology *
Thermal
Type *
POS printer
Paper handling
Printing media thickness
48 - 80 µm
Maximum roll diameter
8.3 cm
Supported paper width
80 mm
Media thickness
48 - 80 mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A / USB Type-B
Connectivity technology *
Wired & Wireless
Near Field Communication (NFC)
Yes
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Features
Sound pressure level (printing)
52 dB
Sound pressure level (standby)
52 dB
Mean time between failures (MTBF)
360000 h
Autocutter durability
3 million cuts
Paper save function
Yes
Print head life
200 km
Country of origin
Philippines
Mounting position
Horizontal/Vertical
Wall mountable
Yes
Built-in sensors details
Paper End Sensor, Paper Near End Sensor, Cover Open Sensor, Receipt paper sensor
Certification
CE
Design
Product colour *
Black
Power
Power source type *
USB
Power consumption (printing)
27.9 W
AC input voltage
24 V
Power consumption
27900 mA
Power consumption (standby)
1400 mA
Power consumption (standby)
1.4 W
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
System requirements
Pre-installed software
Server Direct Print, ePOS-Device, ePOS-Display, ePOS-Print
Weight & dimensions
Width
145 mm
Depth
195 mm
Height
148 mm
Weight
1.7 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
195 mm
Package depth
235 mm
Package height
260 mm
Package weight
2.22 kg
Print technology
Column capacity
42/56
Logistics data
Harmonized System (HS) code
84433210
Products per pallet
112 pc(s)
Products per pallet (UK)
168 pc(s)
Technical details
Changeable interface
Yes
Lifetime
20000000 lines
Other features
Buffer size
4 KB
Mean cycles between failures (MCBF)
70000000
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)