- - Reliable hardware
- - Connectivity and interface options
- - Reduced environmental impacts
USB, Ethernet, Fixed Interface, PS, UK, Black
High-speed receipt printer
Market-leading1, high-performance and eco-conscious receipt printers, backed by proven reliability
The TM-T88VII is our new high-performance receipt printer range. It features a range of design, connectivity and usability improvements and enhancements to improve the user experience.
Reliable and high-performance
Avoid downtime by choosing proven, reliable hardware from the market leader1. Fast print speeds of 500mm/s and high-quality, printed legible receipts will ensure happy customers.
Backwards compatible
The TM-T88VII is fully compatible with the existing T88V and T88VI software so there are no expensive costs associated with changing business infrastructure. The printer also has same footprint as previous models, meaning no additional costs of having to change the counters/tills.
Eco-conscious
The TM-T88VII demonstrates reduced environmental impacts, with lower noise level, lower power consumption and smaller, more efficient power supply. The printer is now compatible with more eco-friendly, Phenol-free paper.
Epson TM-T88VII (152A0), Thermal, POS printer, 180 x 180 DPI, 500 mm/sec, Text, Graphic, Barcode, 2D barcode, ANK
Epson TM-T88VII (152A0). Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Printing media thickness: 48 - 80 µm, Maximum roll diameter: 8.3 cm, Supported paper width: 80 mm. Connectivity technology: Wired & Wireless, USB connector: USB Type-A / USB Type-B, Optional connectivity: Wireless LAN. Sound pressure level (printing): 52 dB, Sound pressure level (standby): 52 dB, Mean time between failures (MTBF): 360000 h. Product colour: Black