location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Professional 17.3-inch Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional 17.3-inch Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500S6AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188587942 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 06:58:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Professional 17.3-inch Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Carry and protect your laptop in style and feel good about it at the same time. The main material of the HP Professional 17.3-inch Backpack is made from 100% ocean-bound plastics while all tags, strings and stuffing are sourced from 100% recycled biodegradable materials[1]. And now it comes with a touch of color[2].
  • - Make it harder for light fingered thieves and electronic pickpockets. An RFID pocket protects your credit cards and data from scanners while double-coil, lockable zippers and slip pockets keep your possessions tucked away and secure. Plus there's a Bluetooth® tracker pocket to house your tracking device[3] that locates your bag.
  • - Stay organized with this clutter-free carry-all any time you need to move around, whether working from home or on the go. Numerous slip and zip pockets provide a secure home for your devices, peripherals and cables, plus a convenient cable pass-through keeps your phone, power bank or headphones connected while you are on the move.
  • - Here's one comfortable backpack. Wear it as a backpack, or grab the top handle and go. A convenient luggage pass-through fits over most rolling suitcase handles making commuting and traveling easier.
  • - Sanitize your backpack with a disinfectant spray or wipe[4]. Feel confident with the a backpack that is always clean.
Warranty: One-year limited warranty.
Long product name HP Professional 17.3-inch Backpack :
The long product name of HP Professional 17.3-inch Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional 17.3-inch Backpack
More>>>
HP Professional 17.3-inch Backpack:
The official description of HP Professional 17.3-inch Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed With You and the Environment In Mind
Now you can feel good about the backpack you use to protect your laptop. Designed to keep your laptop protected and accessories organized, the HP Professional 17.3-inch Backpack uses environmentally-responsible materials that are durable, easy to clean and designed for comfort. Plus, these bags now come with a touch of color to the internal lining and zipper.

Short summary description HP Professional 17.3-inch Backpack:
This short summary of the HP Professional 17.3-inch Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Professional 17.3-inch Backpack, Backpack, 43.9 cm (17.3"), 740 g

Long summary description HP Professional 17.3-inch Backpack:
This is an auto-generated long summary of HP Professional 17.3-inch Backpack based on the first three specs of the first five spec groups.

HP Professional 17.3-inch Backpack. Case type: Backpack, Maximum screen size: 43.9 cm (17.3"). Weight: 740 g. Surface coloration: Monochromatic

Sustainable Style

Carry and protect your laptop in style and feel good about it at the same time. The main material of the HP Professional 17.3-inch Backpack is made from 100% ocean-bound plastics while all tags, strings and stuffing are sourced from 100% recycled biodegradable materials[1]. And now it comes with a touch of color[2].

Safe and Secure

Make it harder for light fingered thieves and electronic pickpockets. An RFID pocket protects your credit cards and data from scanners while double-coil, lockable zippers and slip pockets keep your possessions tucked away and secure. Plus there's a Bluetooth® tracker pocket to house your tracking device[3] that locates your bag.

Grab and Go Organization

Stay organized with this clutter-free carry-all any time you need to move around, whether working from home or on the go. Numerous slip and zip pockets provide a secure home for your devices, peripherals and cables, plus a convenient cable pass-through keeps your phone, power bank or headphones connected while you are on the move.

Features
Surface coloration
Monochromatic
Maximum screen size *
43.9 cm (17.3")
Case type *
Backpack
Material *
Plastic
Product main colour *
Black
Brand compatibility *
HP
Weight & dimensions
Width
320 mm
Weight & dimensions
Depth
470 mm
Height
140 mm
Weight
740 g
Package width
320 mm
Package depth
470 mm
Package height
140 mm
Package weight
790 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Professional 17.3-inch Backpack:
Disclaimer

[1] Product exterior is made from approx. 100% recycled ocean-bound plastics the equivalent of seven 16.9 oz. recycled plastic water bottles.
[2] Contrast color (Atlantic Blue) on internal lining and zipper teeth.
[3] Tracking device not included.