location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-10-SET-3-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032477525
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 15:44:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall housing dimensions (H x W x D): 592 x 312 x 300 mm
  • - Power strip with 3 safety plug sockets 250VAC 50/60Hz / 16A / 4000W
  • - Power strip with 2 m mains cable H05VV-F 35 1.5 mm² with safety plug sockets
  • - Switch complies with network standards IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3x
  • - Patch panel for applications up to 250 MHz, 1GBase-T
  • - Cable installation on patch panel via LSA rails, color coded in accordance with EIA/TIA 568 A & B
  • - CAT 6 S-FTP Patch Cable, Cu, LSZH AWG 27/7, Length 1 m, Color black
  • - 1 rack unit dummy cover plate, 45 x 255 x 10 mm, black (RAL 9005)
  • - 0.5 rack unit cable brush strip, 22 x 254 x 12 mm, black (RAL 9005)
  • - 1 rack unit cable management panel, 3x cable rings, 44x254x60 mm, black (RAL 9005)
Long product name Digitus Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD) :
The long product name of Digitus Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10 inch network bundle, incl. 12U cabinet, black and various components
More>>>
Short summary description Digitus Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD):
This short summary of the Digitus Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD) data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD), Wall mounted rack, 12U, 30 kg, Key lock, Rack rails, Black

Long summary description Digitus Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD):
This is an auto-generated long summary of Digitus Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD) based on the first three specs of the first five spec groups.

Digitus Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD). Type: Wall mounted rack, Rack capacity: 12U, Maximum weight capacity: 30 kg, Key lock, Rack rails. Power supply: 4000 W. International Protection (IP) code: IP20, Product colour: Black

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)