8” HD flush E Ink Carta 1200, 1440 x 1920, 300 ppi, 32 GB, WiFi 802.11 ac/b/g/n, Bluetooth, USB-C, IPX8, Black
Rakuten Kobo Sage, 20.3 cm (8"), E Ink Carta, 1440 x 1920 pixels, CBR, CBZ, HTML, MOBI, PDF, RTF, TXT, ePub, BMP, GIF, JPEG, PNG, TIFF, 32 GB
Rakuten Kobo Sage. Display diagonal: 20.3 cm (8"), Technology: E Ink Carta, Display resolution: 1440 x 1920 pixels. Document formats supported: CBR, CBZ, HTML, MOBI, PDF, RTF, TXT, ePub, Image formats supported: BMP, GIF, JPEG, PNG, TIFF. Internal storage capacity: 32 GB. Processor frequency: 1800 MHz. USB connector type: USB Type-C, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)