location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Blitz Extreme LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blitz Extreme
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLITZ EXTREME
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Blitz Extreme LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX ADI AD1988B 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 8 GB
  • - 16 Mbit
Long product name ASUS Blitz Extreme LGA 775 (Socket T) ATX :
The long product name of ASUS Blitz Extreme LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blitz Extreme
More>>>
ASUS Blitz Extreme LGA 775 (Socket T) ATX:
The official description of ASUS Blitz Extreme LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Support Intel® next generation 45nm Multi-core CPU
- Intel® Quad-core CPU Ready
- Intel® Core™2 Extreme / Core™2 Duo Ready
- Intel® P35/ICH9R
- Dual-channel DDR3 1333/1066
- Fusion Block System
- Crosslinx
- Extreme Tweaker
- SupremeFX II
- LCD Poster
- EL I/O

The Ultimate Gaming / Overclocking Platform

The Blitz Extreme motherboard provides awesome Overclocking speeds and challenges performance limitations. Equipped with the innovative Crosslinx technology for increased performance, it utilizes the Fusion Block System - an effective 0dB fanless design cooling system with a chipset waterblock that adds onto a power user´s existing watercooling circuit to help keep operations cool. Additionally, SupremeFX II not only increases the sound quality, it also enhances aesthetic value. The Blitz Extreme also adopts the Intel P35/ICH9R chipset and supports cutting-edge DDR3 dual channel memory and CrossFire Technology - making it the Overclocker and Gamer´s first and best choice.

The Republic of Gamers consists only the best of the best. We offer the best hardware engineering, the fastest performance, the most innovating ideas, and we welcome the best gamers to join in. In the Republic of Gamers, mercy rules are only for the weak, and bragging rights means everything. We believe in making statements and we excel in competitions. If your character matches our trait, then join the elite club, make your presence felt, in the Republic of Gamers.

CPU Features

LGA775 Intel® 45nm Processor Ready
This motherboard supports the latest Intel 45nm CPU which introduces new micro-architecture features for greater performance at a given frequency, up to 50% larger L2 caches, and expanded power management capabilities for new levels of energy efficiency.

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

Intel® P35 Chipset
The Intel® P35 Express Chipset is the latest chipset designed to support 8GB of dual-channel DDR3 1066/800 MHz and DDR2 800/667 MHz memory architecture. It also supports 1333/1066/800 FSB (Front Side Bus), PCI Express x16 graphics and multi-core CPUs.

Graphics Technology

ATI CrossFire™ Technology
ATI´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFire system.

CrossLinx Technology
Delivering better game play without the bottleneck of x4 solutions
Crosslinx is an unique technology utilizing a dedicated controller to optimize PCIe allocation with dual x8 lanes. Crosslinx eliminates the graphics data bottleneck found in other x16, x4 solutions. The result is unmatched graphics performance for smoother gameplay and maximum benchmark potential.

Short summary description ASUS Blitz Extreme LGA 775 (Socket T) ATX:
This short summary of the ASUS Blitz Extreme LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Blitz Extreme, Intel, LGA 775 (Socket T), 8 GB, Dual Gigabit LAN, ATX, 7.1 channels

Long summary description ASUS Blitz Extreme LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS Blitz Extreme LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS Blitz Extreme. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS memory size: 16 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Non-ECC
Yes
Maximum internal memory *
8 GB
Internal I/O
USB 2.0 connectors *
6
Number of SATA connectors
6
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
4
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
6
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
2
eSATA ports quantity
2
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Network
Networking features
Dual Gigabit LAN
Features
Audio chip
ADI AD1988B
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Overclocking features
AI NOS ASUS AI Booster COP EX ASUS C.P.R
Expansion slots
Expansion slots
2 x PCI Express x16 3 x PCI Express x1, PCIex1_1 2 x PCI 2.2
BIOS
BIOS memory size
16 Mbit
Weight & dimensions
Width
305 mm
Depth
245 mm
Other features
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:37:52
Uk has collected 17 expert reviews for ASUS Blitz Extreme LGA 775 (Socket T) ATX and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
overclockersclub.com
Updated:
2014-10-12 01:37:52
Blitz Extreme? Just what the heck does that mean? Well if you break it down you get lightning quick (Blitz: a shortened version of Blitzkreig) and with Extreme there are any number of definitions, but usually the definition is to the utmost degree or...
Good Water Cooled Northbridge, Crosslinx Gives 8x x 8x PCIE for Dual Graphics, DDR3 Bandwidth While Overclocked, Software and Hardware Bundle, Extreme Overclocking, Extensive BIOS Options, Memory Performance, High Definition Soundcard...
Bad None...
Bottom line Does the Blitz Extreme live up to its name? Sure it does! With its two phase DDR3 power it allows for some really insane memory speeds. It allowed me to push my 1333 MHz DDR3 to over 1900MHz 1t without using massive volts to do it. I was able to pull...
0%
custompc.co.uk
Updated:
2014-10-12 01:37:52
While the Blitz Extremes maximum FSB of 500MHz is lower than the 509MHz that the P5K3 Deluxe WiFi-AP achieved, in real terms, both figures are far higher than youll ever need, unless youre using liquid nitrogen. The important point is that both boar...
Bottom line While the Blitz Extremes maximum FSB of 500MHz is lower than the 509MHz that the P5K3 Deluxe WiFi-AP achieved, in real terms, both figures are far higher than youll ever need, unless youre using liquid nitrogen. The important point is that both boar...
83%
pcworld.co.nz
Updated:
2016-11-26 03:27:28
Based on Intel's P35 chipset, the Extreme Blitz is an enthusiasts dream. It's loaded with a staggering array of features including a host of overclocking tools, built in water cooling options and even an external LCD display that actually tells you what t...
0%
pcstats.com
Updated:
2014-10-12 01:37:52
Overclocking is alive and well! PCSTATS has all the details you need to see at a glance to know which board is best. The chart weve compiled below lists the highest overclocked Front Side Bus speeds we were able to achieve while maintaining 100% stabi...
90%
v3.co.uk
Updated:
2014-10-12 01:37:52
Based around Intels P35/ICH9 chipset combination, the Blitz Extreme motherboard supports Intels latest 1,333MHz processors and DDR3 memory (up to 8GB). Unlike some of the huge passive cooling solutions seen on a few motherboards lately, the Blitz Ext...
80%
fudzilla.com
Updated:
2014-10-12 01:37:52
1Today we have the chance to show you the ASUS Blitz Extreme motherboard and we tested this board for you. This is what we found out. Prev - Next >> < Prev Article Next Article > [ Back ]...
Bottom line ASUS has made a huge step forward compared to the Deluxe series. The VRM is improved, the layout is far better and we encountered no problems running any memory modules. The drawback is the BIOS overrides your EIST settings when you overclock, almost a...
0%
phoronix.com
Updated:
2014-10-12 01:37:52
While the results from the three Intel motherboards were close, the ASUS Blitz Extreme had possessed a slight performance advantage in a number of the Linux benchmarks when using Fedora 7 with the Linux 2.6.22.4 kernel. The performance should also get...
90%
digital-daily.com
Updated:
2014-10-12 01:37:52
Today, we are testing another two motherboards based on the Intel P35 chipset made by ASUS. We note it straight off that the PCB of both the motherboards is the same but is radically different from the...
0%
neoseeker.com
Updated:
2014-10-12 01:37:52
Over the past couple of months (and last few recent reviews), I have become increasingly impressed with the Intel P35 "Bearlake" chipset. This new generation of chipset follows in the footsteps of the venerable Intel P965 and P975 chipsets. Asus has el...
Bottom line Its quite safe to say that the Asus Blitz motherboard in an impressive piece of hardware. The bundle is ample and the features are many, that much we can all agree on. I would have liked to tested the Crosslink performance to see what some 8x by 8x Cr...
0%
hardwareunboxed.com
Updated:
2014-10-12 01:37:52
ASUS has just recently announced two new special edition motherboards based on the Intel P35 chipset, called the Blitz Formula and Blitz Extreme. With an estimated combined value of nearly $600 US, these new Blitz motherboards are anything but cheap. R...
Bottom line Obviously the first thing you have to consider when looking at these new Blitz motherboards is that they do come at a hefty price. The DDR2 version, being the Blitz Formula, should cost about $270 US when released. Considering that the ASUS P5K Deluxe...
0%
overclock3d.net
Updated:
2014-10-12 01:37:52
& SpecsBack in June Overclock3D was given the opportunity to sample one of Asus' very first Intel P35 chipset based motherboards. Continuing the naming convention of many Asus predecessors, the P5K (DDR2) and P5K3 (DDR3) were both rock solid performer...
Bottom line Asus have taken all the best qualities from their previous motherboards, combined it with feedback from enthusiasts and come out with a product that satisfies on every level. Not only is the Asus Blitz packed to the brim with features like Fusion water co...
97%
techgage.com
Updated:
2014-10-12 01:37:52
When Intel first launched their P35 chipset, it took little time before the market became saturated with many offerings from motherboard manufacturers. ASUS themselves had seven right off the bat, two of which weve already taken a look at. Both board...
Bottom line Bling Extreme came and we are impressed. First and foremost, both boards are feature-packed. They include everything you need and a lot of things you dont, such as the LCD Poster and 3D Mark 06, alongside STALKER. The BIOS is also packed to the brim...
80%
Country Distributor
United Kingdom 1 distributor(s)