location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-F10000H large format printer Inkjet Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-F10000H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF83301A0
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-F10000H large format printer Inkjet Colour 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1200 x 1200 DPI Colour
  • - Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - USB port
More>>>
Short summary description Epson SureColor SC-F10000H large format printer Inkjet Colour 1200 x 1200 DPI:
This short summary of the Epson SureColor SC-F10000H large format printer Inkjet Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-F10000H, Inkjet, 1200 x 1200 DPI, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Roll, LCD, 22.9 cm (9")

Long summary description Epson SureColor SC-F10000H large format printer Inkjet Colour 1200 x 1200 DPI:
This is an auto-generated long summary of Epson SureColor SC-F10000H large format printer Inkjet Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Epson SureColor SC-F10000H. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Roll. Display: LCD, Display diagonal: 22.9 cm (9"), Control type: Touch. AC input voltage: 200 - 240 V. Width: 5008 mm, Depth: 1303 mm, Height: 1886 mm

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Printing colours *
Cyan, Light Cyan, Light magenta, Magenta, Yellow
Paper handling
Paper tray media types *
Roll
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
No
USB port *
Yes
Performance
Built-in display *
Yes
Display
LCD
Display diagonal
22.9 cm (9")
Control type
Touch
Performance
Country of origin
China
Power
AC input voltage
200 - 240 V
Weight & dimensions
Width
5008 mm
Depth
1303 mm
Height
1886 mm
Weight
767 kg
Packaging data
Package width
1120 mm
Package depth
3840 mm
Package height
1870 mm
Package weight
756 kg
Logistics data
Quantity per pack
1 pc(s)