location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Xeon 5110 1.60GHz processor 1.6 GHz 4 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xeon 5110 1.60GHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3322-L160 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 12:45:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Xeon 5110 1.60GHz processor 1.6 GHz 4 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5110 1.6 GHz
  • - 4 MB L2 LGA 771 (Socket J)
  • - Processor cores: 2 65 nm 65 W
  • - Box
Long product name Fujitsu Xeon 5110 1.60GHz processor 1.6 GHz 4 MB L2 Box :
The long product name of Fujitsu Xeon 5110 1.60GHz processor 1.6 GHz 4 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xeon 5110 1.60GHz, 1066 MHz bus speed, 4MB L2 cache.
More>>>
Fujitsu Xeon 5110 1.60GHz processor 1.6 GHz 4 MB L2 Box:
The official description of Fujitsu Xeon 5110 1.60GHz processor 1.6 GHz 4 MB L2 Box as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The breakthrough performance, energy efficiency, and reliability of Intel Xeon processor-based server systems make them the ideal choice for all of your data demanding or standard enterprise infrastructure applications.

Intel processor-based servers enable businesses worldwide to do more and spend less—with outstanding price/performance and broad 64-bit choice across OEMs, operating systems, and applications. Supported by a single stable mainstream 2P server platform supporting a range of CPU options for IT flexibility, investment protection and easy migration from dual core to quad-core technology.

Reliable, efficient, proven performance. Why would you depend on anything else? Intel Xeon processor-based servers deliver it all. Put Intel server technology to work in your datacenter.

Short summary description Fujitsu Xeon 5110 1.60GHz processor 1.6 GHz 4 MB L2 Box:
This short summary of the Fujitsu Xeon 5110 1.60GHz processor 1.6 GHz 4 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Xeon 5110 1.60GHz, Intel® Xeon®, LGA 771 (Socket J), 65 nm, 1.6 GHz, Server/workstation, 4 MB

Long summary description Fujitsu Xeon 5110 1.60GHz processor 1.6 GHz 4 MB L2 Box:
This is an auto-generated long summary of Fujitsu Xeon 5110 1.60GHz processor 1.6 GHz 4 MB L2 Box based on the first three specs of the first five spec groups.

Fujitsu Xeon 5110 1.60GHz. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server

Processor
Processor model *
5110
Processor base frequency *
1.6 GHz
Processor family *
Intel® Xeon®
Processor cores *
2
Processor socket *
LGA 771 (Socket J)
Component for
Server/workstation
Processor lithography *
65 nm
Processor cache
4 MB
Processor cache type
L2
L2 cache speed
1.6 GHz
Processor
Processor front side bus
1066 MHz
Thermal Design Power (TDP)
65 W
Box *
Yes
Stepping
G0
CPU multiplier (bus/core ratio)
6
Processor system type
DP
Processor code
SLAGE
Features
Market segment
Server
Country Distributor
United Kingdom 1 distributor(s)