location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042171 show
Show alternative article codes used in the online market place
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 11:02:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets :
The long product name of Epson Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photo Paper, 190g, 10x15, 70 Sheets (2 x 70 Sheet pack)
More>>>
Epson Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets:
The official description of Epson Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great value limited availability bundle containing 2 x 70 sheets for the price of a 70 sheet pack.

A good quality photo paper, ideal for every day life. All paper types in our range have undergone rigorous research and development to ensure that they work in harmony with Epson printers and ink technologies. Each paper type delivers photos that are durable, smooth, bright and glossy.

Short summary description Epson Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets:
This short summary of the Epson Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets, 190 g/m², 156 x 178 x 125 mm, 1 pc(s), 34 mm, 158 mm, 108 mm

Long summary description Epson Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets:
This is an auto-generated long summary of Epson Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets based on the first three specs of the first five spec groups.

Epson Photo Paper - (2 for 1), 100 x 150 mm, 190g/m², 140 Sheets. Media weight: 190 g/m². Package dimensions (WxDxH): 156 x 178 x 125 mm, Quantity per pack: 1 pc(s), Package width: 34 mm. Products per pallet: 1216 pc(s), Products per master (outer) case: 4 pc(s), Minimum order quantity: 4 pc(s). Media sheets per package: 70 sheets, Paper dimensions: 10 x 15 mm, Country of origin: Portugal

Features
Media weight *
190 g/m²
Packaging data
Package dimensions (WxDxH)
156 x 178 x 125 mm
Quantity per pack
1 pc(s)
Package width
34 mm
Package depth
158 mm
Package height
108 mm
Package weight
484 g
Logistics data
Products per pallet
1216 pc(s)
Products per master (outer) case
4 pc(s)
Minimum order quantity
4 pc(s)
Other features
Media sheets per package
70 sheets
Paper dimensions
10 x 15 mm
Country of origin
Portugal
Country Distributor
United Kingdom 1 distributor(s)