Tripp Lite logo

Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays

Data-sheet quality:
created/standardized by Icecat
Product views:
60626
Info modified on:
12 Aug 2024, 20:08:10
Bullet Points Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays:
  • - Extra-long gas spring articulating arm adjusts viewing angle with just a single touch
  • - Supports most 17-32 in. monitors and interactive displays up to 17.6 lb.
  • - Rotates 360° to ensure limitless screen placement and always a perfect angle
  • - Display cables attach to arm to reduce clutter and keep cords organized and hidden
  • - Includes antimicrobial tape for the handle to help protect against bacteria
Warranty:
5-year limited
Long product name Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays:

Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays

Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays:

TV Wall Mount Lets You Match the Screen to Your Content with 1-Touch Rotation
The Safe-IT™ DWMLARM1732AM rotates your connected display 360 degrees with generous swivel and tilt ability to ensure an ideal viewing angle no matter where your audience is. Recommended for healthcare facilities, classrooms, offices, home theaters, boardrooms, hotels, bars and restaurants, this extended-reach wall mount features an extra-long full-motion gas spring articulating arm that easily adjusts independently for both angle and height.

Hardware Included for Efficient Wall Mounting
This rotating TV wall mount is compatible with most flat-screen televisions, monitors and interactive digital whiteboards between 17 and 32 inches (43 to 81 centimeters) and up to 17.6 pounds (8 kilograms). Hardware is included for wall mounting on solid concrete or masonry surfaces. Monitor cables clip to the arm beneath included covers to eliminate clutter and keep cords hidden and organized.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this TV wall mount supports the following VESA mounting hole patterns: 75 x 75 and 100 x 100.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Environment
The DWMLARM1732AM comes with a strip of antimicrobial tape, which you apply to the handle for additional protection against the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays:

Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays, 81.3 cm (32"), 75 x 75 mm, 100 x 100 mm, 0 - 90°, Steel, White

Long summary description Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays:

Tripp Lite DWMLARM1732AM Safe-IT Extended-Reach TV Wall Mount with Antimicrobial Tape for 17” to 32” Displays. Maximum weight capacity: 8 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: 0 - 90°, Distance to the wall (min): 15 cm. Product colour: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.