location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-7010L Laser A4 600 x 2400 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-7010L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-7010LU show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-7010L Laser A4 600 x 2400 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 2400 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 16 MB Built-in processor Fujitsu SPARClite 133 MHz
  • - 8.3 kg
Warranty: 1 year on-site warranty
Long product name Brother DCP-7010L Laser A4 600 x 2400 DPI 20 ppm :
The long product name of Brother DCP-7010L Laser A4 600 x 2400 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-7010L - Laser printer 20 ppm, Flatbed colour scanner, Copier
More>>>
Brother DCP-7010L Laser A4 600 x 2400 DPI 20 ppm:
The official description of Brother DCP-7010L Laser A4 600 x 2400 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCP-7010L is a high quality laser printer, copier and colour scanner offering a solution for all everyday office requirements. Its compact size ensures that it will fit neatly on any desktop.

Short summary description Brother DCP-7010L Laser A4 600 x 2400 DPI 20 ppm:
This short summary of the Brother DCP-7010L Laser A4 600 x 2400 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-7010L, Laser, 600 x 2400 DPI, Mono copying, Colour scanning, A4

Long summary description Brother DCP-7010L Laser A4 600 x 2400 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-7010L Laser A4 600 x 2400 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-7010L. Print technology: Laser, Maximum resolution: 600 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 04:54:40
Uk has collected 1 expert review for Brother DCP-7010L Laser A4 600 x 2400 DPI 20 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
v3.co.uk
Updated:
2013-11-13 04:54:40
A very speedy multifunction device...
60%