Tripp Lite logo

Tripp Lite NPOEI-90W-1G Industrial Gigabit Ethernet PoE injector, 90W PoE++, 802.3bt, Midspan, -40℃ to +75℃, IP30 housing, Dual 24-57VDC , DIN rail, 1 Port

Data-sheet quality:
created/standardized by Icecat
Product views:
64990
Info modified on:
10 Aug 2024, 11:45:55
Bullet Points Tripp Lite NPOEI-90W-1G Industrial Gigabit Ethernet PoE injector, 90W PoE++, 802.3bt, Midspan, -40℃ to +75℃, IP30 housing, Dual 24-57VDC , DIN rail, 1 Port:
  • - Saves money by delivering 90W of power + data up to 328 ft. through existing cabling
  • - Extends power + data to any PoE or PoE+ device installed where no AC outlet is available
  • - Supports Gigabit Ethernet data transfer speeds up to 1000 Mbps (1 Gbps)
  • - Quick and easy plug-and-play installation with no configuration necessary
  • - Industrial-grade IP30 metal housing ready for DIN rail-mounting with included hardware
Warranty:
3-year limited
Long product name Tripp Lite NPOEI-90W-1G Industrial Gigabit Ethernet PoE injector, 90W PoE++, 802.3bt, Midspan, -40℃ to +75℃, IP30 housing, Dual 24-57VDC , DIN rail, 1 Port:

Industrial Gigabit Ethernet PoE injector, 90W PoE++, 802.3bt, Midspan, -40℃ to +75℃, IP30 housing, Dual 24-57VDC , DIN rail, 1 Port, TAA

Tripp Lite NPOEI-90W-1G Industrial Gigabit Ethernet PoE injector, 90W PoE++, 802.3bt, Midspan, -40℃ to +75℃, IP30 housing, Dual 24-57VDC , DIN rail, 1 Port:

Now You Can Add a PoE Device to Your LAN Without a PoE Switch
Add a surveillance camera, wireless access point, VoIP phone, outdoor kiosk, smart lights or other PoE (Power over Ethernet) device to your home or office network, even if your network switch doesn’t support PoE. Instead of making an expensive upgrade to a PoE switch, you can use this single-port PoE++ injector to send 90W of power, as well as Gigabit Ethernet data, through your existing Cat5e/6/6a cabling. It is recommended for outdoor applications, such as LED lights, security cameras and heater elements.

Saves You Time and Money on Unnecessary Equipment Updates
This compact PoE plus injector delivers 10/100/1000 Mbps (1 Gbps) of data and up to 90W of power using existing Cat5e/6/6a cables. That means, in addition to not buying a new PoE network switch, you also don’t need to install new AC power lines and electrical outlets. This cost-effective midspan injector sends DC power and Ethernet data through your Ethernet cable, cutting down on cable clutter, equipment costs and installation time and labor.

Expand Your PoE Network Up to 328 ft.
The NPOEI-90W-1G delivers both power and data to any IEEE 802.3af (PoE), 802.3at (PoE+) or 802.3bt (4PPoE) device up to 328 feet (100 meters) away. This allows you to install a device in a building lobby, on a ceiling, inside a warehouse or anywhere else an AC power outlet is unavailable. The PoE+ injector supports full-duplex 2 Gbps communication for sending and receiving data simultaneously. It also protects your device against short circuits, high voltage and overloads.

Simple Plug-and-Play Installation Has Your Device Connected in Minutes
No configuration or software is required to add the NPOEI-90W-1G to your LAN (local area network). Just connect your switch or Ethernet network to the shielded RJ45 LAN port and your PoE device to the shielded RJ45 PoE port using existing Cat5e/6/6a cable. The included terminal block offers dual primary and redundant power inputs. DIP switches and LEDs help you find the right settings for your application. The NPOEI-90W-1G automatically detects which connected devices are compatible.

Designed for Installation on a DIN Rail
A DIN rail kit is included for mounting the IP30-rated metal housing on a well-grounded corrosion-free rail. The fanless design is ideal for silent operation.

Short summary description Tripp Lite NPOEI-90W-1G Industrial Gigabit Ethernet PoE injector, 90W PoE++, 802.3bt, Midspan, -40℃ to +75℃, IP30 housing, Dual 24-57VDC , DIN rail, 1 Port:

Tripp Lite NPOEI-90W-1G Industrial Gigabit Ethernet PoE injector, 90W PoE++, 802.3bt, Midspan, -40℃ to +75℃, IP30 housing, Dual 24-57VDC , DIN rail, 1 Port, Gigabit Ethernet, 1000 Mbit/s, IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt, Black, 24 - 57 V, 50/60 Hz

Long summary description Tripp Lite NPOEI-90W-1G Industrial Gigabit Ethernet PoE injector, 90W PoE++, 802.3bt, Midspan, -40℃ to +75℃, IP30 housing, Dual 24-57VDC , DIN rail, 1 Port:

Tripp Lite NPOEI-90W-1G Industrial Gigabit Ethernet PoE injector, 90W PoE++, 802.3bt, Midspan, -40℃ to +75℃, IP30 housing, Dual 24-57VDC , DIN rail, 1 Port. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s, Networking standards: IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt. Product colour: Black. Input voltage: 24 - 57 V, Input frequency: 50/60 Hz, Total Power over Ethernet (PoE) budget: 90 W. Compliance certificates: CE, REACH, RoHS. Width: 25 mm, Depth: 100 mm, Height: 116 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.