location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Converteon™ one slot media chassis network equipment chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Converteon™ one slot media chassis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-CV1000-YY
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited lifetime warranty
Long product name Allied Telesis Converteon™ one slot media chassis network equipment chassis :
The long product name of Allied Telesis Converteon™ one slot media chassis network equipment chassis. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Converteon™ one slot media chassis, EU power adapter
More>>>
Allied Telesis Converteon™ one slot media chassis network equipment chassis:
The official description of Allied Telesis Converteon™ one slot media chassis network equipment chassis as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AT-CV1000, 1 Slot, metal chassis is designed to house the range of Converteon media blades.It can be installed with one single width blade. For flexible deployment, the AT-CV1000 chassis can be installed on a desktop, by the addition of four rubber feet or it can be wall-mounted, or under desk mounted, by the addition the wall mount bracket.

* Single slot chassis for Converteon™ line card.
* Standalone or Wall mountable.
* Silent Operation.
* External Power Supply.

Short summary description Allied Telesis Converteon™ one slot media chassis network equipment chassis:
This short summary of the Allied Telesis Converteon™ one slot media chassis network equipment chassis data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Converteon™ one slot media chassis, 100-240VAC@50/60Hz, 0 - 40 °C, -25 - 70 °C, 5 - 90%, 5 - 95%, 0 - 3000 m

Long summary description Allied Telesis Converteon™ one slot media chassis network equipment chassis:
This is an auto-generated long summary of Allied Telesis Converteon™ one slot media chassis network equipment chassis based on the first three specs of the first five spec groups.

Allied Telesis Converteon™ one slot media chassis. Power requirements: 100-240VAC@50/60Hz. Safety: UL60950-1 (cULUS), EN60950-1 (TUV). Weight: 470 g. DC-in requirements: 12V@1.06A. Electromagnetic emissions: FCC class A, EN55022 class A, VCCI class A, C-Tick, CE, EN55024

Technical details
Rack mounting
Yes
Dimensions (WxDxH)
104.8 x 177.7 x 25.4 mm
Power
Power requirements
100-240VAC@50/60Hz
DC-in requirements
12V@1.06A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Certificates
Safety
UL60950-1 (cULUS), EN60950-1 (TUV)
Electromagnetic emissions
FCC class A, EN55022 class A, VCCI class A, C-Tick, CE, EN55024
Weight & dimensions
Weight
470 g