location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M24fd FHD USB-C Monitor computer monitor 61 cm (24")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M24fd FHD USB-C Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
474U1AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068224837 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:20
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2023
Product end of life date
Bullet Points HP M24fd FHD USB-C Monitor computer monitor 61 cm (24")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Works With Chromebook badge on a device means it’s optimized to work[2] with your Chromebook and other Chrome OS devices[3]. Enjoy a seamless experience across Works With Chromebook certified accessories[3]. Look for the Works With Chromebook badge and rest assured that it’ll all work together[4].
  • - Slim profile, innovative cable containment, 65W USB-C that allows connectivity, charging and data transfer.
  • - FHD with IPS technology ,99% sRGB color gamut, and AMD FreeSync™[5].
  • - HP Eye Ease with Eyesafe® certified technology[7] that doesn't sacrifice color quality. Monitor designed with 85% post-consumer recycled plastics and sustainably packaged[1].
Warranty: 1 year limited warranty
Long product name HP M24fd FHD USB-C Monitor computer monitor 61 cm (24") :
The long product name of HP M24fd FHD USB-C Monitor computer monitor 61 cm (24"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M24fd FHD USB-C Monitor
More>>>
HP M24fd FHD USB-C Monitor computer monitor 61 cm (24"):
The official description of HP M24fd FHD USB-C Monitor computer monitor 61 cm (24") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The highest definition of comfort and design.
Lose yourself in the picture-perfect immersion of this massive 60.45 cm (23.8") canvas that is WWCB[2] certified[3] and is designed to redefine comfort, wellness, and sustainability[1]. Play, work, or simply stare into the new definition of high definition.

Short summary description HP M24fd FHD USB-C Monitor computer monitor 61 cm (24"):
This short summary of the HP M24fd FHD USB-C Monitor computer monitor 61 cm (24") data-sheet is auto-generated and uses the product title and the first six key specs.

HP M24fd FHD USB-C Monitor, 61 cm (24")

Long summary description HP M24fd FHD USB-C Monitor computer monitor 61 cm (24"):
This is an auto-generated long summary of HP M24fd FHD USB-C Monitor computer monitor 61 cm (24") based on the first three specs of the first five spec groups.

HP M24fd FHD USB-C Monitor. Display diagonal: 61 cm (24")

Streamlined & Seamless
Streamlined & Seamless

Its slim profile, innovative cable containment, 65W USB-C that allows connectivity, charging and data transfer. Seamless design for side-by-side screens will streamline your setup.

WWCB Certified
WWCB Certified

Works With Chromebook is a badge of assurance for a seamless Chrome OS experience. Having a monitor with this mark means you’ll have the confidence of knowing that it will simply work[2] with your Chromebook and other Chrome OS devices. Work, learn and play seamlessly across Works With Chromebook certified accessories, all of which are tested[3] to meet full Chromebook compatibility standards[4].​

The New Definition of High Definition
The New Definition of High Definition

This FHD monitor feels as good as it looks, packing IPS technology for 178 degrees ultra-wide viewing angles, 99% sRGB color gamut for color accuracy, and AMD FreeSync™[2] to keep your eyes up to speed with your imagination[5].

USB-C™ connectivity

Versatile USB-C™ connectivity isn’t just for video—it also charges your PC with up to 65 watts of power.

Eyesafe® Certified Display

Eyesafe® certified displays meet TÜV low blue light requirements and Eyesafe® standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.

AMD® FreeSync™ technology

Makes display stutter, input lag, and screen tears ancient history. [5]

Highly accurate color

99% sRGB color space for ideal color reproduction. [6]

Sustainably Sourced Packaging

HP is innovating new ways to reduce the amount of materials in our packaging and to use more recycled materials in the design. [5,6]

Cable management

Cord and wire pass-through located on the display stand reduces cord-clutter and helps keep your workspace clean and organized.

Step up to the best

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

Easily personalize and adjust your display.

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen.

Looks Good. Does Good.

Both the display and stand are made with 85% PCR with 5% OBP and the packaging is sustainably sourced and recyclable. [1,5,6]

Display
Display diagonal *
61 cm (24")
Colour gamut standard
sRGB
Colour gamut
99%
Sustainability
Sustainable technologies and materials
85% post-consumer recycled plastic; Low Halogen; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Contains Ocean-Bound plastic
European Product Registry for Energy Labelling (EPREL) code
789471
Country Distributor
United Arab Emirates 2 distributor(s)
Disclaimer HP M24fd FHD USB-C Monitor computer monitor 61 cm (24"):
Disclaimer

[1] Based on HP's internal analysis. Display’s 85% post-consumer recycled plastic content consists of 5% ocean bound plastic materials by weight. Packaged in recycled materials, 100% fiber packaging.
[2] Gmail account required for full functionality.
[3] Google tested to meet Chromebook compatibility standards.
[4] This product works with devices capable of running the latest version of Chrome OS and has been certified to meet Google's compatibility standards. Google is not responsible for the operation of this product or its compliance with safety requirements. Chromebook and the Works With Chromebook badge are trademarks of Google LLC.
[5] FreeSync™ is only available when it is connected on Display Port or HDMI. FreeSync is an AMD® technology enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.
[6] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

[5] 100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
[6] Fiber cushions made from 100% recycled wood fiber and organic material.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Included cables may vary by country.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Percentage of ocean-bound plastic contained in each component varies by product.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.