Allied Telesis logo

Allied Telesis 2 port Fast Ethernet switch media converter 10/100TX to 100FX (SC) network media converter 100 Mbit/s

Data-sheet quality:
created/standardized by Icecat
Product views:
19757
Info modified on:
21 Oct 2022, 10:14:32
Long product name Allied Telesis 2 port Fast Ethernet switch media converter 10/100TX to 100FX (SC) network media converter 100 Mbit/s:

2 port Fast Ethernet switch media converter 10/100TX to 100FX (SC)

Allied Telesis 2 port Fast Ethernet switch media converter 10/100TX to 100FX (SC) network media converter 100 Mbit/s:

Extend Networks
The FS200 series switches are the ideal solution
when the time comes to upgrade your
traditional 10Mbps Ethernet network or extend
your 100Mbps Fast Ethernet network.The
FS200 series is designed to extend the distance
of your network by converting Fast Ethernet
data between twisted pair cabling and singlemode
fiber-optic cabling.The AT-FS200 features
a 100FX fiber-port and a 10/100TX twisted-pair
port.The fiber-optic port features an SC
connector and an operating distance of 2
kilometers (6,561 feet) to 40 kilometers (24.9
miles) depending on the model.The twisted-pair
port has an RJ-45 connector with a maximum
operating distance of 100 meters (328 feet).

VLAN Support
Many new backbone switch products now
support the industry standard IEEE 802.1Q
specification for Virtual LANs (VLANs) that
send extra-long data packets on the
network.The FS200 switches are fully
compatible with these long packets, enabling
them to be used in modern networks. Switches
not supporting this feature will discard these
extra long packets, making them unsuitable for
modern networks.

Small and Flexible
The small size and external power supply of the
FS200 series allows them to be used almost
anywhere. Additionally, they can be mounted in
a chassis along with Allied Telesis’ media
converters, allowing users to construct any mix
of network conversions when they add the
optional redundant power supply.
MissingLinkTM and Smart

MissingLinkTM (SML)
The MissingLinkTM feature allows the ports on
the media converter to pass the Link status of
their connections to each other.When the
media converter detects a problem with a port
- such as the loss of connection to a node - it
shuts down the connection to the other port,
thereby notifying the node that the connection
has been lost.The Smart MissingLink™ (SML)
feature monitors network connections and
provides notification when network segments
fails, allowing network managers to quickly
identify the source and location of failed
segments and minimize downtime.

Short summary description Allied Telesis 2 port Fast Ethernet switch media converter 10/100TX to 100FX (SC) network media converter 100 Mbit/s:

Allied Telesis 2 port Fast Ethernet switch media converter 10/100TX to 100FX (SC), 100 Mbit/s, 2000 m, 6 W, 0 - 40 °C, -20 - 80 °C, 5 - 95%

Long summary description Allied Telesis 2 port Fast Ethernet switch media converter 10/100TX to 100FX (SC) network media converter 100 Mbit/s:

Allied Telesis 2 port Fast Ethernet switch media converter 10/100TX to 100FX (SC). Maximum data transfer rate: 100 Mbit/s. Maximum transfer distance: 2000 m. Power consumption (typical): 6 W. Safety: UL-Cul,CSA/CSA, NRTL,TUV,CE. Dimensions (WxDxH): 105 x 95 x 25 mm, Connector(s): SC, Power requirements: 0.5A; 100-120V AC/60Hz; 220-240V AC/50Hz; 12vDC +/- 5%

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.