location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X) Internal 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2971SX/SC-001
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X) Internal 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 1000 Mbit/s
  • - Internal
Long product name Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X) Internal 1000 Mbit/s :
The long product name of Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X) Internal 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X)
More>>>
Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X) Internal 1000 Mbit/s:
The official description of Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X) Internal 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AT-2971SX Gigabit Ethernet NIC provides a 1000Mbps fiber port to deliver Server/high bandwidth connectivity. With both standard and low profile brackets included (standard bracket pre-assembled), driver support for most popular operating systems and PCI 2.2 capability, installation couldn't be easier in your network.

Short summary description Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X) Internal 1000 Mbit/s:
This short summary of the Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X) Internal 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X), Internal, Wired, PCI, 1000 Mbit/s

Long summary description Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X) Internal 1000 Mbit/s:
This is an auto-generated long summary of Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X) Internal 1000 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis 1000SX (SC) server fiber Gigabit Network Interface Card (PCI-X). Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
1000 Mbit/s
Full duplex
Yes
Data link protocols
Gigabit Ethernet
Design
Internal *
Yes
LED indicators
Yes
Safety
FCC/EN55022 Class B, VCCI, C-TICK, UL, CSA, CB, CE
Power
Power consumption (typical)
3 W
System requirements
Compatible operating systems
Windows 2000/2003/XP/Vista NetWare 5/6.x Linux 2.4/6 Solaris x86
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
168 mm
Height
64 mm
Weight
65 g
Other features
Compliance industry standards
IEEE 802.1p, IEEE 802.1Q, IEEE 802.2, IEEE 802.3ac, IEEE 802.3az, IEEE 802.3x
Power requirements
3.3/5V
Connector(s)
SC