location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS1504T video splitter VGA 2x VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS1504T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS1504T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002007 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS1504T video splitter VGA 2x VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA Video ports quantity: 2 Black
  • - DC-in jack
  • - 1920 x 1200 pixels
  • - Maximum operating distance: 200 m
  • - Ethernet LAN
Long product name ATEN VS1504T video splitter VGA 2x VGA :
The long product name of ATEN VS1504T video splitter VGA 2x VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port VGA Cat5e/6 Audio/Video Splitter with RS-232
More>>>
ATEN VS1504T video splitter VGA 2x VGA:
The official description of ATEN VS1504T video splitter VGA 2x VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
- One video input to 4 video outputs
- Cascadable to three levels - provides up to thousands of video signals when combined in an installation with ATEN receiving devices*
- Audio and serial enabled
- Uses Cat 5e (or higher) cable to extend displays up to 150 m, 450 m when combined with aten receiving devices
- High quality video - supports 1920 x 1200 @ 60Hz
- Group screens off/on function
- Provide a RS-232 channel for selection

Package Contents
- 1x VS1504 Cat 5 Audio/Video Splitter
- 1x VGA/Audio Cable (1.8 m)
- 1x Power Adapter
- 1x User Instructions

Short summary description ATEN VS1504T video splitter VGA 2x VGA:
This short summary of the ATEN VS1504T video splitter VGA 2x VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS1504T, VGA, 2x VGA, 1920 x 1200 pixels, Black, 200 m, 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)

Long summary description ATEN VS1504T video splitter VGA 2x VGA:
This is an auto-generated long summary of ATEN VS1504T video splitter VGA 2x VGA based on the first three specs of the first five spec groups.

ATEN VS1504T. Video port type: VGA, Video out: 2x VGA. Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Maximum operating distance: 200 m. Cable types supported: Cat5. AC input voltage: 5.3 V, Power consumption (typical): 4.7 W. Dimensions (WxDxH): 88 x 210 x 55.5 mm, Weight: 750 g

Ports & interfaces
Video port type *
VGA
Video out *
2x VGA
Ethernet LAN (RJ-45) ports
5
Video ports quantity *
2
Audio ports quantity
2
Serial ports quantity
2
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
1920 x 1200 pixels
Maximum operating distance
200 m
Supported graphics resolutions
1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA)
Power LED
Yes
Certification
RoHS Windows 7 TW 152473, US 6119148, CN ZL 98218061.6, DE 29814640.1
Network
Ethernet LAN
Yes
Cable types supported
Cat5
Power
AC input voltage
5.3 V
Power consumption (typical)
4.7 W
USB powered
No
Weight & dimensions
Dimensions (WxDxH)
88 x 210 x 55.5 mm
Weight
750 g
Packaging content
Cables included
AUX, VGA
User guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Brand Image Product code Product Stock Price from
ATEN AT-VS1808T ATEN AT-VS1808T
(show image)
VS1808T AT-VS1808T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VS1804T ATEN AT-VS1804T
(show image)
VS1804T AT-VS1804T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN Audio/ Video Splitter VGA ATEN Audio/ Video Splitter VGA
(show image)
VS1508T Audio/ Video Splitter 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1208T video splitter VGA ATEN VS1208T video splitter VGA
(show image)
VS1208T VS1208T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1204T video splitter VGA ATEN VS1204T video splitter VGA
(show image)
VS1204T VS1204T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)