location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex R1000 Plus Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex R1000 Plus Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0Q45C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192051320 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 00:46:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 18 Months Maintenance and Support coverage: 6 months limited hardware warranty; 12 months HP Standard Service, Maintenance and Support. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP service and support options in your region.
Long product name HP Latex R1000 Plus Printer large format printer :
The long product name of HP Latex R1000 Plus Printer large format printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latex R1000 Plus Printer
More>>>
HP Latex R1000 Plus Printer large format printer:
The official description of HP Latex R1000 Plus Printer large format printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Achieve amazing colours on rigid and flexible with vibrant HP Latex gamut. Expand your portfolio with the glossiest white.[1] Get ahead of regulatory changes with water-based inks and odorless prints.[2] Maximise uptime with smart service tools.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP Latex R1000 Plus Printer large format printer:
This short summary of the HP Latex R1000 Plus Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex R1000 Plus Printer, 1400 kg, 1400000 mm, 2400 kg

Long summary description HP Latex R1000 Plus Printer large format printer:
This is an auto-generated long summary of HP Latex R1000 Plus Printer large format printer based on the first three specs of the first five spec groups.

HP Latex R1000 Plus Printer. Weight: 1400 kg. Package depth: 1400000 mm, Package weight: 2400 kg

We've removed the barriers to print with white[1]

Expand your portfolio into a wide range of applications with glossiest white that resists yellowing.[1]
No waste between white jobs[3] with removable HP Thermal Inkjet printheads stored in offline rotating chamber.
You’re always ready to print white—automatic recirculation and printhead cleaning eliminate manual purging.

Manage your peaks in-house with smart printing

Meet production peaks—get high-speed quality up to 15 outdoor boards/hr[4] with belt system, smart vacuum.
Help avoid costly operating errors with an easy interface including advanced queuing and multi-board printing.
Maximise uptime with automatic maintenance and smart service tools for fast diagnosis and issue resolution.
Maintain control of your production and costs with the help of HP PrintOS software tools.

Get amazing colours, rigid and flexible up to 1.6 m (64 in)

Grow your business into higher value rigid/flexible jobs with vibrant HP Latex gamut, media look and feel.
Gain versatility with HP Latex Ink—from indoor/outdoor signage to thermoforming and high-quality decoration.
Win more jobs with UL ECOLOGO® Certified, water-based HP Latex Inks that produce odorless prints.[2]

Weight & dimensions
Weight
1400 kg
Packaging data
Package depth
1400000 mm
Package weight
2400 kg
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Latex R1000 Plus Printer large format printer:
Disclaimer

[1] Glossiest white based on internal HP testing in January, 2018 compared to leading competitive printers with CMYK configuration under $350,000 USD. Based on level of gloss at 60 degrees on a rigid material (acrylic). Tested using Glossmeter BYK micro-TRI-gloss (20°, 60°, 85°), compatible with ISO 2813 and ASTM D523 relative to glossiness measure.
[2] HP Latex Inks are UL ECOLOGO® Certified. UL ECOLOGO® Certification to UL 2801 demonstrates that an ink meets a range of multi-attribute, lifecycle based criteria related to human health and environmental considerations (see http://www.ul.com/EL). There is a broad set of media with very different odor profiles. Some of the media can affect the odor performance of the final print.
[3] When HP 886 White Latex Printheads are placed in the storage cassettes, no white ink is used for servicing when printheads are not in use.
[4] Outdoor mode 3-pass, 70%. On 1.2 x 2.4 m boards.

Technical specification disclaimers
Print speed may vary due to the adaptive printing mechanism to avoid image quality defects.
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Backlit substrates measured in transmission mode may yield different results.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices. Some HP media are eligible for return through the HP Large Format Media take-back program. Programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.