location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab S SM-T700N Samsung Exynos 16 GB 21.3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T700N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T700NTSADBT
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab S SM-T700N Samsung Exynos 16 GB 21.3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 21.3 cm (8.4") 2560 x 1600 pixels OLED
  • - Samsung Exynos 5 Octa 1.9 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2.1 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4900 mAh
  • - Android 4.4
Long product name Samsung Galaxy Tab S SM-T700N Samsung Exynos 16 GB 21.3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Grey :
The long product name of Samsung Galaxy Tab S SM-T700N Samsung Exynos 16 GB 21.3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy Tab S 8.4" - 8.4" 1600 x 2560 Super AMOLED, Exynos 5 Octa (1.9 GHz QuadCore + 1.3 GHz Quadcore), 3GB (RAM), Wi-Fi, Bluetooth, GPS, GLONASS, 8MP, Android Kitkat (4.4)
More>>>
Samsung Galaxy Tab S SM-T700N Samsung Exynos 16 GB 21.3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Grey:
The official description of Samsung Galaxy Tab S SM-T700N Samsung Exynos 16 GB 21.3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience wide colour

The Galaxy Tab S makes your viewing experience truly exceptional. Its brilliant Super AMOLED display offers true-to-life colour reproduction that supports 94% of Adobe RGB colour gamut compared to that of LCDs (73%).

Discover hidden detail

The Galaxy Tab S generates brighter and more dynamic images than LCDs with vivid colours and deep blacks. See detail you never knew existed with its amazing 100000: 1 contrast ratio - 100 times higher than LCDs.

Slim and Light

You will be surprised by the slim and sleek design of the GALAXY Tab S. The 8.4” GALAXY Tab S only weighs 294g (Wi-Fi) / 294g (LTE) and is easy to carry anywhere.

Multi Window

Multi Window lets you easily perform multiple tasks on one screen. You can browse the web, watch videos and check your email simultaneously. You can also send and receive voice calls while multitasking on the LTE model.

SideSync 3.0

SideSync 3.0 allows you to view your smartphone screen and control it on your Galaxy Tab S screen. You can also make and receive calls on your tablet.* * Currently, call forwarding only works with the Galaxy S5.

Adaptive Display

Adaptive Display automatically adjusts the colour gamut, sharpness, and contrast of the screen according to the content you're viewing. * It works on the Gallery, Camera, Internet, Video, E-Book (Google Playbook), VT Call, and UI.

Finger Scanner

Security is as easy as the simple swipe of a finger. The embedded sensor provides features, including ‘Lock & Unlock the Device’, ‘Replacing ID & P / W’, ‘Multi-User Mode Login’, and ‘Hiding Private contents’.

Cisco WebEx

Ideal for remote conferencing, WebEx allows multi-point video conferencing for up to eight people. Converse directly and share documents simultaneously. Experience a free 6-month trial of WebEx worth £84.

Remote PC

Get work done anywhere with the Galaxy Tab S. Sync your PC at home or work with your Galaxy Tab S and control it from anywhere to edit, save, drag or drop your documents. * Support Windows / Mac PC. PC needs to be switched on.

Samsung KNOX

Samsung's innovative Galaxy Tab S security solution, KNOX, meets the industry's toughest security requirements. This will keep your applications and data secure, so you can work and play with peace of mind.

Galaxy Gifts

Valuable rewards from the world’s top brands, valued at over £589, will make your Galaxy Tab S experience even more enjoyable. Download the apps from the Galaxy Gift widget and Samsung Apps.

Short summary description Samsung Galaxy Tab S SM-T700N Samsung Exynos 16 GB 21.3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Grey:
This short summary of the Samsung Galaxy Tab S SM-T700N Samsung Exynos 16 GB 21.3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab S SM-T700N, 21.3 cm (8.4"), 2560 x 1600 pixels, 16 GB, 3 GB, Android 4.4, Grey

Long summary description Samsung Galaxy Tab S SM-T700N Samsung Exynos 16 GB 21.3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Grey:
This is an auto-generated long summary of Samsung Galaxy Tab S SM-T700N Samsung Exynos 16 GB 21.3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android 4.4 Grey based on the first three specs of the first five spec groups.

Samsung Galaxy Tab S SM-T700N. Display diagonal: 21.3 cm (8.4"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 16 GB. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 294 g. Operating system installed: Android 4.4. Product colour: Grey

Display
Display diagonal *
21.3 cm (8.4")
Display resolution *
2560 x 1600 pixels
LED backlight
Yes
Display technology
OLED
Display technology marketing name
Super AMOLED
Touch technology
Multi-touch
Processor
Processor manufacturer *
Samsung
Processor family *
Samsung Exynos
Processor model *
5 Octa
Processor cores
4
Processor frequency *
1.9 GHz
Coprocessor
Yes
Coprocessor frequency
1.3 GHz
Coprocessor cores
4
Memory
Internal memory *
3 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
128 GB
Storage media *
Flash
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
3264 x 2448 pixels
Auto focus
Yes
Rear camera flash
Yes
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Front camera *
Yes
Front camera resolution (numeric)
2.1 MP
Geotagging
Yes
Network
Bluetooth
Yes
Network
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Wi-Fi Direct
No
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
Performance
GLONASS
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Gyroscope
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Android
Operating system installed *
Android 4.4
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
4900 mAh
Battery voltage
3.8 V
Continuous video playback time
12 h
Continuous audio playback time
80 h
Browsing time (Wi-Fi)
10 h
Weight & dimensions
Width
125.6 mm
Depth
6.6 mm
Height
212.8 mm
Weight
294 g
Other features
Wi-Fi
Yes