location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect SAT15005A1C6 SATA cable 0.5 m SATA 7-pin Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAT15005A1C6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT15005A1C6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327975885
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:34:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect SAT15005A1C6 SATA cable 0.5 m SATA 7-pin Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SATA III 0.5 m
  • - SATA 7-pin Angled
  • - SATA 7-pin Straight
  • - Yellow
Warranty: 300 months
Long product name Microconnect SAT15005A1C6 SATA cable 0.5 m SATA 7-pin Yellow :
The long product name of Microconnect SAT15005A1C6 SATA cable 0.5 m SATA 7-pin Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SATA - SATA III, 0.5 m
More>>>
Short summary description Microconnect SAT15005A1C6 SATA cable 0.5 m SATA 7-pin Yellow:
This short summary of the Microconnect SAT15005A1C6 SATA cable 0.5 m SATA 7-pin Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect SAT15005A1C6, 0.5 m, SATA III, SATA 7-pin, SATA 7-pin, Male/Male, Yellow

Long summary description Microconnect SAT15005A1C6 SATA cable 0.5 m SATA 7-pin Yellow:
This is an auto-generated long summary of Microconnect SAT15005A1C6 SATA cable 0.5 m SATA 7-pin Yellow based on the first three specs of the first five spec groups.

Microconnect SAT15005A1C6. Cable length: 0.5 m, Cable type: SATA III, Connector 1: SATA 7-pin. Package width: 158 mm, Package depth: 119 mm, Package height: 19 mm. Products per pallet: 300 pc(s)

Brand Image Product code Product Stock Price from
Microconnect

Microconnect SAT15003A1C6 SATA cable 0.3 m SATA 7-pin Black
(show image)
SAT15003A1C6 SAT15003A1C6 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SAT15010A1C6 SATA cable 1 m SATA 7-pin Yellow
(show image)
SAT15010A1C6 SAT15010A1C6 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SAT15007A1C6 SATA cable 0.7 m SATA 7-pin Yellow
(show image)
SAT15007A1C6 SAT15007A1C6 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SAT15005A1C SATA cable 0.5 m SATA 7-pin Pink
(show image)
SAT15005A1C SAT15005A1C 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SAT15005A1 SATA cable 0.5 m SATA 7-pin Pink
(show image)
SAT15005A1 SAT15005A1 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SAT15003C SATA cable 0.3 m SATA 7-pin Violet
(show image)
SAT15003C SAT15003C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)