location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect SAT15005A1C SATA cable 0.5 m SATA 7-pin Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAT15005A1C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT15005A1C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327975854
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:34:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect SAT15005A1C SATA cable 0.5 m SATA 7-pin Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SATA I 0.5 m
  • - SATA 7-pin Angled
  • - SATA 7-pin Straight
  • - Pink
Warranty: 300 months
Long product name Microconnect SAT15005A1C SATA cable 0.5 m SATA 7-pin Pink :
The long product name of Microconnect SAT15005A1C SATA cable 0.5 m SATA 7-pin Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SAT15005A1C, Sata, M/M, 50cm
More>>>
Short summary description Microconnect SAT15005A1C SATA cable 0.5 m SATA 7-pin Pink:
This short summary of the Microconnect SAT15005A1C SATA cable 0.5 m SATA 7-pin Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect SAT15005A1C, 0.5 m, SATA I, SATA 7-pin, SATA 7-pin, Male/Male, Pink

Long summary description Microconnect SAT15005A1C SATA cable 0.5 m SATA 7-pin Pink:
This is an auto-generated long summary of Microconnect SAT15005A1C SATA cable 0.5 m SATA 7-pin Pink based on the first three specs of the first five spec groups.

Microconnect SAT15005A1C. Cable length: 0.5 m, Cable type: SATA I, Connector 1: SATA 7-pin. Package width: 157 mm, Package depth: 120 mm, Package height: 17 mm

Brand Image Product code Product Stock Price from
Microconnect

Microconnect SAT15005A1C6 SATA cable 0.5 m SATA 7-pin Yellow
(show image)
SAT15005A1C6 SAT15005A1C6 0.00
(excl. VAT)
0 (incl. VAT)