location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4147C005 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 11:24:54
The date of the most recent change of this product data-sheet in Icecat.
Canon 4147C005 user manual (17.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MILC Body 45 MP CMOS Black
  • - Image stabilizer
  • - Face tracking
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 51200 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 8192 x 4320 pixels
  • - Built-in microphone Built-in speaker(s) Voice recording USB Type-C HDMI Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black :
The long product name of Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45 Mpix, CMOS 35.9 x 23.9 mm, 3:2, DIGIC X, Dual Pixel CMOS AF, 8cm (3.15") Clear View LCD II, 8K/ 4K/ Full HD, USB 3.1 Gen 2 USB C, WLAN, Bluetooth 4.2
More>>>
Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black:
The official description of Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional mirrorless redefined
Whatever you shoot, however you shoot it, the EOS R5 will let you be creative in ways you simply couldn’t before. Capture sensational 45 megapixel photos at up to 20 frames per second*, or cinematic 12 bit 8K RAW video using the entire width of the camera’s sensor. Advanced AF is programmed using deep-learning artificial intelligence, while in-body image stabilisation works in concert with a lens’s own IS to provide up to 8 stops* of protection against camera shake.

See detail like never before
A next-generation 45 megapixel full-frame CMOS sensor captures incredible clarity, low noise and wide dynamic range: the perfect partner for our advanced RF lenses.

Stay sharp, stay focused
Dual Pixel CMOS AF II is lightning-fast to focus and boasts 5940 AF selectable positions, covering virtually 100% of the frame. Fast-moving subjects are kept sharp, even when

Ground-breaking intelligent AF
The camera’s autofocus is programmed using a deep-learning AI – first developed for our ground-breaking EOS-1D X Mark III. This enables the EOS R5 to recognise and track a subject’s face and eyes with new levels of accuracy and precision, even when viewed from the side. This tracking ability is also available when photographing dogs, cats and birds, keeping them in sharp focus as they move – a first for EOS cameras.

Ultimate speed, ultimate quality. Game-changing performance that will take your creativity to new heights.
No other camera comes close to the EOS R5. Capture 45 megapixel, full-frame images at a staggering 20fps in complete silence and with full autofocus tracking. And, for situations that need it, a mechanical shutter is also available, allowing class-leading shooting speeds up to 12fps.

Setting new standards for filmmakers… all over again
As the pioneers of DSLR video, and the developers of the acclaimed Cinema EOS range of cameras and lenses, we were well-placed to give the EOS R5 some formidable filmmaking capabilities. Capture superb 12-bit RAW video internally at 8K, or record 4K (4:2:2 10-bit) at frame rates up to 120p for exceptional slow-motion effects. All this using the full-width of the camera’s full-frame sensor for a truly cinematic look. Dual Pixel CMOS AF II with Face/Eye Detection keeps things looking sharp and allows impressive pull-focus transitions in all video modes.

Advanced wireless that will transform the way you work
The EOS R5 uses an always-on Bluetooth Low Energy connection to maintain a continuous link with a smart device. Simply launch the Canon Camera Connect app and the camera establishes a fast Wi-Fi connection that enables photographers to browse, review and transfer images, as well as shoot remotely.

Short summary description Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black:
This short summary of the Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS R5, 45 MP, 8192 x 5464 pixels, CMOS, 650 g, Black

Long summary description Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black:
This is an auto-generated long summary of Canon EOS R5 MILC Body 45 MP CMOS 8192 x 5464 pixels Black based on the first three specs of the first five spec groups.

Canon EOS R5. Camera type: MILC Body, Megapixel (approx.): 45 MP, Sensor type: CMOS, Maximum image resolution: 8192 x 5464 pixels. ISO sensitivity (max): 51200. Fastest camera shutter speed: 1/8000 s. Wi-Fi. Maximum video resolution: 8192 x 4320 pixels. Display diagonal: 8 cm (3.15"). Viewfinder type: Optical. Weight: 650 g. Product colour: Black

The story is currently unavailable. Please, contact us.
Picture quality
Camera type *
MILC Body
Megapixel (approx.) *
45 MP
Sensor type *
CMOS
Maximum image resolution *
8192 x 5464 pixels
Still image resolution(s) *
JPEG / HEIF 3:2 ratio (L, RAW, C-RAW) 8192x5464, (M1) 5808x3872, (S1) 4176x2784, (S2) 2400x1600 1.6x (crop) (L) 5088x3392, (S2) 2400x1600 4:3 ratio (L) 7280x5464, (M1) 5152x3872, (S1) 3712x2784, (S2) 2112x1600 16:9 ratio (L) 8192x4608, (M1) 5808x3264, (S1) 4176x2344, (S2) 2400x1344 1:1 ratio (L) 5456x5456, (M1) 3872x3872, (S1) 2784x2784, (S2) 1600x16001:1 ratio (L) 3648 x 3648, (M) 2432 x 2432, (S1) 1824 x 1824, (S2) 1600 x 160
Image stabilizer *
Yes
Supported aspect ratios
3:2
Total megapixels
47.1 MP
Image formats supported *
JPEG, RAW
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
AI Focus, Single Auto Focus
Auto Focus (AF) object detection
Animal, Bird, Eye, Face, People, Vehicle
Face tracking
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
51200
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, 12800, 25600, 51200
Light exposure modes *
Auto, Manual
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Partial, Spot
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Manual
Flash exposure lock
Yes
Flash exposure correction
±3EV (1/2; 1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
8192 x 4320 pixels
Video resolutions
8192 x 4320 pixels
Motion JPEG frame rate
29.97 fps
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Voice recording
Yes
Memory
Compatible memory cards *
CFexpress, SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
8 cm (3.15")
Display diagonal (metric)
8 cm
Viewfinder
Viewfinder type
Optical
Magnification
0.76x
Viewfinder screen size
0.5"
Viewfinder resolution (approx.)
5760000 pixels
Ports & interfaces
PictBridge *
No
USB version *
3.2 Gen 2 (3.1 Gen 2)
USB connector
USB Type-C
HDMI *
Yes
HDMI connector type
Micro
Microphone in
Yes
Headphone outputs
1
Network
Bluetooth *
Yes
Bluetooth version
4.2
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Landscape, Portrait
Shooting modes *
Auto, Manual, Program, Scene
Photo effects *
Black&White, Neutral
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image
Multi burst mode
Yes
Dioptre correction
Yes
Diopter adjustment (D-D)
-4 - 2
Multi-shot
Yes
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
LP-E6NH
Number of batteries supported
1
Weight & dimensions
Width
135.8 mm
Depth
88 mm
Height
97.5 mm
Weight
650 g
Weight (including battery)
738 g
Packaging content
Batteries included
Yes
Quick start guide
Yes