location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH85QMDRTBC Digital signage flat panel 2.16 m (85") LED 430 cd/m² 4K Ultra HD Black 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH85QMDRTBC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH85QMDRTBC/EN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086935142
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 16:31:07
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH85QMDRTBC Digital signage flat panel 2.16 m (85") LED 430 cd/m² 4K Ultra HD Black 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 2.16 m (85") 3840 x 2160 pixels LED 430 cd/m²
  • - 6 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 30 W
More>>>
Short summary description Samsung LH85QMDRTBC Digital signage flat panel 2.16 m (85") LED 430 cd/m² 4K Ultra HD Black 16/7:
This short summary of the Samsung LH85QMDRTBC Digital signage flat panel 2.16 m (85") LED 430 cd/m² 4K Ultra HD Black 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH85QMDRTBC, Digital signage flat panel, 2.16 m (85"), LED, 3840 x 2160 pixels, 16/7

Long summary description Samsung LH85QMDRTBC Digital signage flat panel 2.16 m (85") LED 430 cd/m² 4K Ultra HD Black 16/7:
This is an auto-generated long summary of Samsung LH85QMDRTBC Digital signage flat panel 2.16 m (85") LED 430 cd/m² 4K Ultra HD Black 16/7 based on the first three specs of the first five spec groups.

Samsung LH85QMDRTBC. Product design: Digital signage flat panel. Display diagonal: 2.16 m (85"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 430 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 16/7. Product colour: Black

Display
Display diagonal *
2.16 m (85")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
430 cd/m²
HD type *
4K Ultra HD
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
5000:1
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.07 billion colours
Pixel pitch
0.1625 x 0.4875 mm
Active display area (W x H)
1053 x 1872 mm
Display diagonal (metric)
214 cm
Supported graphics resolutions
3840 x 2160
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
3
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
3
DisplayPort version
1.2
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) out
1
RS-232C
Yes
Infrared data port
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
30 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Performance
Operating hours (hours/days)
16/7
Power
Power consumption (typical) *
375 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
Power consumption (max)
495 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Display width
1949 mm
Display depth
128.8 mm
Display height
1130 mm
Display weight
81.2 kg
Width
1949 mm
Depth
95.1 mm
Height
1130 mm
Weight
83 kg
Packaging data
Package width
2096 mm
Package depth
522 mm
Package height
1313 mm
Package weight
99 kg
Packaging content
Batteries included
Yes
Cables included
AC, DisplayPort
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
class A
Technical details
Compliance certificates
RoHS
Other features
Quick start guide
Yes
Bezel width
3.99 cm
Energy efficiency class (old)
C
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7 Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7
(show image)
LH85QMDPLGC QM85D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)