location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 43" Crystal UHD 4K Signage QE43T

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43" Crystal UHD 4K Signage QE43T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH43QETELGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806090505171
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 15:06:09
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung 43" Crystal UHD 4K Signage QE43T
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 109.2 cm (43") 3840 x 2160 pixels LCD 300 cd/m²
  • - 8 ms
  • - Ethernet LAN
More>>>
Short summary description Samsung 43" Crystal UHD 4K Signage QE43T:
This short summary of the Samsung 43" Crystal UHD 4K Signage QE43T data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 43" Crystal UHD 4K Signage QE43T, Digital signage flat panel, 109.2 cm (43"), LCD, 3840 x 2160 pixels

Long summary description Samsung 43" Crystal UHD 4K Signage QE43T:
This is an auto-generated long summary of Samsung 43" Crystal UHD 4K Signage QE43T based on the first three specs of the first five spec groups.

Samsung 43" Crystal UHD 4K Signage QE43T. Product design: Digital signage flat panel. Display diagonal: 109.2 cm (43"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 300 cd/m², HD type: 4K Ultra HD. Operating system installed: Tizen 4.0. Product colour: Black

Upscale your business
Upscale your business

Samsung’s QET series features intelligent upscaling technology that displays all content in eye-catching UHD resolution, along with a sleek design and simple content management features.

Incredible UHD picture quality
Incredible UHD picture quality

Samsung’s QET series displays images in ultra-high definition to immediately grab customer attention with lifelike details and advanced picture quality.

Crisp and vivid colour expression
Crisp and vivid colour expression

Samsung’s QET series features a crystal display which optimises colour, minimises distortion and ensures all colours displayed are true-to-life.

Intelligent UHD upscaling
Intelligent UHD upscaling

QET’s UHD upscaling feature is made possible by Samsung’s Crystal Processor 4K. This innovative technology allows the display to play lower resolution content at UHD-level quality while also improving the visibility of on-screen text and images.

Boundless design for an immersive experience
Boundless design for an immersive experience

QET’s bezel-less design creates a more immersive viewing experience and provides an elevated aesthetic in any environment.

Content management made easy
Content management made easy

MagicINFO Lite Player makes managing content simple with pre-loaded images and videos in addition to straightforward uploading options from a personal computer or USB drive.

Display
Display diagonal *
109.2 cm (43")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
300 cd/m²
HD type *
4K Ultra HD
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega DCR
Viewing angle, horizontal
89°
Viewing angle, vertical
89°
Pixel pitch
0.0817 x 0.2451 mm
Display diagonal (metric)
108 cm
Horizontal scan range
15 - 135 kHz
Vertical scan range
24 - 75 Hz
Haze rate
2%
Pixel frequency (max)
594 MHz
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
HDMI input ports quantity
2
DVI port *
No
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Wi-Fi *
No
Audio (L/R) out
1
RS-232 interface
Yes
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
TV tuner integrated
No
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
121 W
Power consumption (sleep)
0.5 W
Energy efficiency class (SDR)
G
Energy efficiency class (HDR)
Not available
Energy consumption (SDR) per 1000 hours
80 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Computer system
Internal storage capacity
8 GB
Operating system installed
Tizen 4.0
Weight & dimensions
Display width
963.9 mm
Display depth
59.6 mm
Display height
558.9 mm
Display weight
8.4 kg
Packaging data
Package width
1081 mm
Package depth
143 mm
Package height
670 mm
Package weight
11.5 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Logistics data
Harmonized System (HS) code
85285210
Technical details
Audio in (mini jack)
No
Compatible wall mount
WMN4070SE
Other features
Audio output
Stereo Mini Jack
Bluetooth
No
Video out
No
Brand Image Product code Product Stock Price from
Samsung QM65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH65QMCEBGCXEN QM65C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QH65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH65QHCEBGCXEN QH65C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55C Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM55C Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH55QMCEBGCXEN QM55C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH75QMCEBGCXEN QM75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM85C Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM85C Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH85QMCEBGCXEN QM85C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QH75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH75QHCEBGCXEN QH75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7 Samsung QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7
(show image)
LH24QBRTFGCXEN QB24R-TB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM46B Digital signage flat panel 116.8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7 Samsung OM46B Digital signage flat panel 116.8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7
(show image)
LH46OMBEBGBXEN OM46B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0 Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0
(show image)
LH32QMRBBGCXEN QM32R-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH75A Digital signage flat panel 190.5 cm (75") 3500 cd/m² 4K Ultra HD Black 24/7 Samsung OH75A Digital signage flat panel 190.5 cm (75") 3500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH75OHAEBGBXEN OH75A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)