Samsung logo

Samsung 50" Crystal UHD 4K Signage QE50T

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171520
Info modified on:
01 Oct 2024, 11:57:13
Bullet Points Samsung 50" Crystal UHD 4K Signage QE50T:
  • - Upscale your business
  • - Incredible UHD picture quality
  • - Crisp and vivid color expression
Long product name Samsung 50" Crystal UHD 4K Signage QE50T:

50", LED, 4K UHD (3840 x 2160), 300 nit, 4000:1, 89/89, 8 ms, RJ-45, HDCP, HDMI, RS232, AC 100-240V, 50/60Hz, 1116.8 x 644.2 x 59.9 mm, 11.7 kg

Samsung 50" Crystal UHD 4K Signage QE50T:

Upscale your business
Samsung’s QET series features intelligent upscaling technology that displays all content in eye-catching UHD resolution, along with a sleek design and simple content management features.

Incredible UHD picture quality
Samsung’s QET series displays images in ultra-high definition to immediately grab customer attention with lifelike details and advanced picture quality.

Crisp and vivid colour expression
Samsung’s QET series features a crystal display which optimises colour, minimises distortion and ensures all colours displayed are true-to-life.

Intelligent UHD upscaling
QET’s UHD upscaling feature is made possible by Samsung’s Crystal Processor 4K. This innovative technology allows the display to play lower resolution content at UHD-level quality while also improving the visibility of on-screen text and images.

Boundless design for an immersive experience
QET’s bezel-less design creates a more immersive viewing experience and provides an elevated aesthetic in any environment.

Content management made easy
MagicINFO Lite Player makes managing content simple with pre-loaded images and videos in addition to straightforward uploading options from a personal computer or USB drive.

Intelligent UHD upscaling
QET’s UHD upscaling feature is made possible by Samsung’s Crystal Processor 4K. This innovative technology allows the display to play lower resolution content at UHD-level quality while also improving the visibility of on-screen text and images.

Intelligent UHD upscaling
QET’s UHD upscaling feature is made possible by Samsung’s Crystal Processor 4K. This innovative technology allows the display to play lower resolution content at UHD-level quality while also improving the visibility of on-screen text and images.

Short summary description Samsung 50" Crystal UHD 4K Signage QE50T:

Samsung 50" Crystal UHD 4K Signage QE50T, Digital signage flat panel, 127 cm (50"), LED, 3840 x 2160 pixels

Long summary description Samsung 50" Crystal UHD 4K Signage QE50T:

Samsung 50" Crystal UHD 4K Signage QE50T. Product design: Digital signage flat panel. Display diagonal: 127 cm (50"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 300 cd/m², HD type: 4K Ultra HD. Operating system installed: Tizen 4.0. Product colour: Black

Reasons to buy
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.