location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QE75T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH75QETEPGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806090557958
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 17:09:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Setup Guide (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Upgrade your business with efficient digital displays
  • - Incredible UHD picture quality
  • - Crystal Display
Warranty: 3 year
Long product name Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0 :
The long product name of Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

75", LED, 4K UHD (3840 x 2160), 300 nit, 1200:1, 89/89, 8 ms, RJ-45, HDCP, HDMI, RS232, AC 100-240V, 50/60Hz, 1673.2 x 958.2 x 59.9 mm, 30.9 kg
More>>>
Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0:
The official description of Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade your business with efficient digital displays
Samsung’s QET series features intelligent upscaling technology that displays all content in eye-catching UHD resolution along with a boundless design and simple content management features.

Incredible UHD picture quality
Samsung’s QET series is able to capture customer attention by providing an incredibly clear picture, showing likelike images in highly advanced picture quality.

Crystal Display
Samsung’s QET series features a Crystal Display which optimises colour tones without distortion, ensuring each backlight unit is fine-tuned to match each color filter and create a clear native white.

Boundless design for an immersive experience
The boundless design of the display is optimized to allow the viewer to be completely immersed by content and the display seamlessly integrates into any business environment.

Integrated content management solution
With a range of on-demand images and videos, MagicINFO Lite Player makes content management easier than ever before. New content can be added from a personal computer or USB drive by connecting directly to the display.

Short summary description Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0:
This short summary of the Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QE75T, Digital signage flat panel, 190.5 cm (75"), LCD, 3840 x 2160 pixels

Long summary description Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0:
This is an auto-generated long summary of Samsung QE75T Digital signage flat panel 190.5 cm (75") LCD 300 cd/m² 4K Ultra HD Black Tizen 4.0 based on the first three specs of the first five spec groups.

Samsung QE75T. Product design: Digital signage flat panel. Display diagonal: 190.5 cm (75"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 300 cd/m², HD type: 4K Ultra HD. Operating system installed: Tizen 4.0. Product colour: Black

Display
LED backlight
Yes
Display diagonal *
190.5 cm (75")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
300 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
1200:1
Dynamic contrast ratio marketing name
Mega DCR
Viewing angle, horizontal
89°
Viewing angle, vertical
89°
Pixel pitch
0.4296 x 0.4296 mm
Display diagonal (metric)
189 cm
Horizontal scan range
15 - 135 kHz
Vertical scan range
24 - 75 Hz
Haze rate
2%
Pixel frequency (max)
594 MHz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
HDMI input ports quantity
2
DVI port *
No
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Wi-Fi *
No
Audio (L/R) out
1
RS-232 interface
Yes
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product colour *
Black
Screen shape
Flat
Design
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel colour
Black
Performance
Purpose *
Commercial
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
253 W
Power consumption (sleep)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A+++ to D
Computer system
Operating system installed
Tizen 4.0
Weight & dimensions
Display width
1673.2 mm
Display depth
59.9 mm
Display height
958.2 mm
Display weight
30.9 kg
Packaging data
Package width
1840 mm
Package depth
198 mm
Package height
1118 mm
Package weight
41.5 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class B 60950-1
Other features
Annual energy consumption
250 kWh
Flash memory
8000 MB
Energy efficiency class (old)
A
Optional features
WMN4277SE
Brand Image Product code Product Stock Price from
Samsung QM65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH65QMCEBGCXEN QM65C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QH65C Digital signage flat panel 165.1 cm (65") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH65QHCEBGCXEN QH65C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55C Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM55C Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH55QMCEBGCXEN QM55C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH75QMCEBGCXEN QM75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM85C Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QM85C Digital signage flat panel 2.16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH85QMCEBGCXEN QM85C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7 Samsung QH75C Digital signage flat panel 190.5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Tizen 24/7
(show image)
LH75QHCEBGCXEN QH75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QBR-TB QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7 Samsung QBR-TB QB24R-TB Interactive flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Touchscreen Tizen 4.0 16/7
(show image)
LH24QBRTFGCXEN QB24R-TB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM46B Digital signage flat panel 116.8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7 Samsung OM46B Digital signage flat panel 116.8 cm (46") LCD Wi-Fi 4000 cd/m² Full HD Black Tizen 5.0 24/7
(show image)
LH46OMBEBGBXEN OM46B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0 Samsung QM32R-B Digital signage flat panel 81.3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Tizen 4.0
(show image)
LH32QMRBBGCXEN QM32R-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH75A Digital signage flat panel 190.5 cm (75") 3500 cd/m² 4K Ultra HD Black 24/7 Samsung OH75A Digital signage flat panel 190.5 cm (75") 3500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH75OHAEBGBXEN OH75A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)