location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA RTX A2000 6 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA RTX A2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
340L0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697639104 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:18:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP NVIDIA RTX A2000 6 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PCI Express Gen 4
  • - Four Mini DisplayPort 1.4a connectors with latching mechanism
  • - AV1 decode support
  • - DisplayPort with audio
  • - NVIDIA RTX Experience™
  • - NVIDIA RTX Desktop Manager software
  • - HDCP 2.2 support
  • - NVIDIA Mosaic1 technology
Long product name HP NVIDIA RTX A2000 6 GB GDDR6 :
The long product name of HP NVIDIA RTX A2000 6 GB GDDR6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 GB GDDR6, 192-bit, 288 GB/s, CUDA, DirectCompute, OpenCL, 70 W, Active
More>>>
HP NVIDIA RTX A2000 6 GB GDDR6:
The official description of HP NVIDIA RTX A2000 6 GB GDDR6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate Your Workflow.

The NVIDIA RTX ™ A2000 brings the power of NVIDIA RTX technology, real-time ray tracing, AI-accelerated compute, and high-performance graphics to more professionals. Built on the NVIDIA Ampere architecture, the VR ready RTX A2000 combines 26 second-generation RT Cores, 104 third-
generation Tensor Cores, and 3,328 next-generation CUDA® cores and 6GB of GDDR6 graphics memory with error correction code (ECC) support for error free computing. The RTX A2000 features a power-efficient low profile, dual-slot PCIe form factor that fits into a wide range of small form factor
workstations. Design bigger, render faster, and work smarter than ever before with the RTX A2000.
NVIDIA RTX professional graphics cards are certified with a broad range of professional applications, tested by leading independent software vendors (ISVs) and workstation manufacturers, and backed by a global team of support specialists. Get the peace of mind needed to focus on what matters
with the premier visual computing solution for mission-critical business.

Short summary description HP NVIDIA RTX A2000 6 GB GDDR6:
This short summary of the HP NVIDIA RTX A2000 6 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

HP NVIDIA RTX A2000, RTX A2000, 6 GB, GDDR6, 132 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description HP NVIDIA RTX A2000 6 GB GDDR6:
This is an auto-generated long summary of HP NVIDIA RTX A2000 6 GB GDDR6 based on the first three specs of the first five spec groups.

HP NVIDIA RTX A2000. Graphics processor family: NVIDIA, Graphics processor: RTX A2000. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 132 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.07, OpenGL version: 4.68. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
Yes
CUDA cores
3328
Graphics processor family *
NVIDIA
Graphics processor *
RTX A2000
Maximum resolution *
7680 x 4320 pixels
Memory
Discrete graphics card memory *
6 GB
Graphics card memory type *
GDDR6
Memory bus *
132 bit
Memory bandwidth (max)
288 GB/s
Ports & interfaces
Interface type *
PCI Express x16 4.0
Mini DisplayPorts quantity
4
DisplayPort version
1.4a
Performance
TV tuner integrated *
No
Performance
DirectX version *
12.07
Shader model version *
5.17
OpenGL version *
4.68
Virtual Reality (VR) ready
Yes
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
Number of fans
1 fan(s)
Number of slots
2
Product colour
Black
Power
Power consumption (max)
70 W
Weight & dimensions
Weight
152.4 g
Height
50.8 mm
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)