location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Active Gaming bk| GX41C86982 backpack Travel backpack Black Polyester

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion Active Gaming Backpack bk| GX41C86982
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX41C86982
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713403931 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 17:13:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lenovo Legion Active Gaming bk| GX41C86982 backpack Travel backpack Black Polyester:
This short summary of the Lenovo Legion Active Gaming bk| GX41C86982 backpack Travel backpack Black Polyester data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Active Gaming Backpack bk| GX41C86982, Polyester

Long summary description Lenovo Legion Active Gaming bk| GX41C86982 backpack Travel backpack Black Polyester:
This is an auto-generated long summary of Lenovo Legion Active Gaming bk| GX41C86982 backpack Travel backpack Black Polyester based on the first three specs of the first five spec groups.

Lenovo Legion Active Gaming Backpack bk| GX41C86982. Backpack type: Travel backpack, Product main colour: Black. Width: 310 mm, Depth: 190 mm, Height: 490 mm. Material: Polyester

Features
Backpack type *
Travel backpack
Product main colour *
Black
Weight & dimensions
Width *
310 mm
Weight & dimensions
Depth *
190 mm
Height *
490 mm
Weight
1.15 kg
Material
Material *
Polyester
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Lithuania 1 distributor(s)