location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC52AX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC520L-1YLMU7T-A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8596375250239
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2024 13:44:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1920 x 1080 pixels Touchscreen
  • - 4 GB
  • - Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC
  • - Snapdragon 660 2.45 GHz
  • - Android 11
  • - Bluetooth Bluetooth Low Energy (BLE) Data network: Edge, GPRS, GSM, HSPA, HSPA+, LTE, UMTS Near Field Communication (NFC) Wi-Fi
  • - Built-in camera 13 MP
  • - Auto focus Built-in microphone
  • - Lithium-Ion (Li-Ion) 4150 mAh
  • - Grey
Long product name Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey :
The long product name of Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.0", 1920 x 1080 LED, Snapdragon 660, 1D/2D Scan, 13 MP, 5 MP, IP65, NFC, WiFi 6, Bluetooth, USB, 4150 mAh, 75.5 x 159 x 18.6 mm, 260 g, Android 11
More>>>
Short summary description Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey:
This short summary of the Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC52AX, 12.7 cm (5"), 1920 x 1080 pixels, LED, Dual-touch, Capacitive, Gorilla Glass

Long summary description Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey:
This is an auto-generated long summary of Zebra TC52AX handheld mobile computer 12.7 cm (5") 1920 x 1080 pixels Touchscreen 260 g Grey based on the first three specs of the first five spec groups.

Zebra TC52AX. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels, Touch technology: Dual-touch. Internal memory: 4 GB, Flash memory: 64 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Processor frequency: 2.45 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Barcode reader

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)