location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MPK102S telephone cable 2 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPK102S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPK102S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327929048
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:35:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect MPK102S telephone cable 2 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - RJ-11 Male
  • - RJ-11 Male
  • - Black
Warranty: 300 months
Long product name Microconnect MPK102S telephone cable 2 m Black :
The long product name of Microconnect MPK102S telephone cable 2 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MPK102S, RJ12, 6C/6P, 2m
More>>>
Short summary description Microconnect MPK102S telephone cable 2 m Black:
This short summary of the Microconnect MPK102S telephone cable 2 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MPK102S, 2 m, RJ-11, RJ-11, Black, Male, Male

Long summary description Microconnect MPK102S telephone cable 2 m Black:
This is an auto-generated long summary of Microconnect MPK102S telephone cable 2 m Black based on the first three specs of the first five spec groups.

Microconnect MPK102S. Cable length: 2 m, Connector 1: RJ-11, Connector 2: RJ-11. Weight: 40 g, Package width: 198 mm, Package depth: 176 mm

Brand Image Product code Product Stock Price from
Microconnect

Microconnect MPK120 telephone cable 20 m White
(show image)
MPK120 MPK120 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)