location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML12208 projector lamp 230 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML12208
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML12208
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327997696
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:26:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts ML12208 projector lamp 230 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Warranty: 12 months
Long product name CoreParts ML12208 projector lamp 230 W :
The long product name of CoreParts ML12208 projector lamp 230 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp for Epson 230 Watt, 1000 Hours fit for Epson EB-1830, EB-1900, EB-1910, EB-1915, EB-1920W, EB-1925W, H314A,
More>>>
Short summary description CoreParts ML12208 projector lamp 230 W:
This short summary of the CoreParts ML12208 projector lamp 230 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML12208, 230 W, 1000 h, Epson, Epson - EB-1900, EB-1925W, EB-1830, EB-1920W, EB-1910, EB-1915 Epson PowerLite vS400

Long summary description CoreParts ML12208 projector lamp 230 W:
This is an auto-generated long summary of CoreParts ML12208 projector lamp 230 W based on the first three specs of the first five spec groups.

CoreParts ML12208. Bulb power: 230 W, Service life of lamp: 1000 h, Brand compatibility: Epson, Compatibility: Epson - EB-1900, EB-1925W, EB-1830, EB-1920W, EB-1910, EB-1915 Epson PowerLite vS400, Country of origin: China

Brand Image Product code Product Stock Price from
Epson ELPLP53 projector lamp 230 W UHE Epson ELPLP53 projector lamp 230 W UHE
(show image)
ELPLP53 ELPLP53 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML12316 projector lamp 170 W
(show image)
ML12316 ML12316 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML12299 projector lamp 200 W
(show image)
ML12299 ML12299 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML12126 projector lamp 220 W
(show image)
ML12126 ML12126 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML12116 projector lamp 200 W
(show image)
ML12116 ML12116 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11234 projector lamp 200 W
(show image)
ML11234 ML11234 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11031 projector lamp 200 W
(show image)
ML11031 ML11031 0.00
(excl. VAT)
0 (incl. VAT)
Epson Lamp - ELPLP53 Epson Lamp - ELPLP53
(show image)
V13H010L53 Lamp - ELPLP53 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)