location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML11855 projector lamp 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML11855
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML11855
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327622512
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:33:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts ML11855 projector lamp 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Warranty: 12 months
Long product name CoreParts ML11855 projector lamp 250 W :
The long product name of CoreParts ML11855 projector lamp 250 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp for Acer 250 Watt, 2000 Hours PD721
More>>>
Short summary description CoreParts ML11855 projector lamp 250 W:
This short summary of the CoreParts ML11855 projector lamp 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML11855, 250 W, 2000 h, Acer, Acer PD721

Long summary description CoreParts ML11855 projector lamp 250 W:
This is an auto-generated long summary of CoreParts ML11855 projector lamp 250 W based on the first three specs of the first five spec groups.

CoreParts ML11855. Bulb power: 250 W, Service life of lamp: 2000 h, Brand compatibility: Acer, Compatibility: Acer PD721, Country of origin: China

Brand Image Product code Product Stock Price from
Electrified

Electrified EC.72101.001 projector lamp 250 W
(show image)
EC.72101.001 EC.72101.001 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11289 projector lamp 250 W
(show image)
ML11289 ML11289 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11338 projector lamp 200 W
(show image)
ML11338 ML11338 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11234 projector lamp 200 W
(show image)
ML11234 ML11234 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11407 projector lamp 275 W
(show image)
ML11407 ML11407 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11563 projector lamp 120 W
(show image)
ML11563 ML11563 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11575 projector lamp 300 W
(show image)
ML11575 ML11575 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11739 projector lamp 200 W
(show image)
ML11739 ML11739 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer EC.72101.001 projector lamp 250 W UHP
(show image)
EC.72101.001 EC.72101.001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)