CoreParts logo

CoreParts MBP1150 mobile phone spare part Battery Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26037
Info modified on:
15 May 2020, 13:51:50
Warranty:
1 year
Long product name CoreParts MBP1150 mobile phone spare part Battery Black:

Battery Li-ion 3.7V 1100mAh Black

Short summary description CoreParts MBP1150 mobile phone spare part Battery Black:

CoreParts MBP1150, Battery, Black, Lithium-Ion (Li-Ion), 1100 mAh, 3.7 V, 1 pc(s)

Long summary description CoreParts MBP1150 mobile phone spare part Battery Black:

CoreParts MBP1150. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Quantity per pack: 1 pc(s). Compatible products: HTC Mobile: Touch Cruise (2009 model), Number of batteries included: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.