location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Portable Pop-up Screen 60" projection screen 152.4 cm (60") 3:4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Pop-up Screen 60"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ELPSC07
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:56:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Portable Pop-up Screen 60" projection screen 152.4 cm (60") 3:4 :
The long product name of Epson Portable Pop-up Screen 60" projection screen 152.4 cm (60") 3:4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Pop-up Screen - 35" x 47" - 60" Diagonal
More>>>
Epson Portable Pop-up Screen 60" projection screen 152.4 cm (60") 3:4:
The official description of Epson Portable Pop-up Screen 60" projection screen 152.4 cm (60") 3:4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This portable projection screen features a special coating to allow wide-angle viewing true color reproduction.

Works With

- PowerLite Home 10.
- PowerLite Home 10+.
- ELP-3000 Data/Video Projector.
- ELP-3300 Data/Video Projector.
- Other Epson Projectors.

Short summary description Epson Portable Pop-up Screen 60" projection screen 152.4 cm (60") 3:4:
This short summary of the Epson Portable Pop-up Screen 60" projection screen 152.4 cm (60") 3:4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Portable Pop-up Screen 60", 152.4 cm (60"), 3:4

Long summary description Epson Portable Pop-up Screen 60" projection screen 152.4 cm (60") 3:4:
This is an auto-generated long summary of Epson Portable Pop-up Screen 60" projection screen 152.4 cm (60") 3:4 based on the first three specs of the first five spec groups.

Epson Portable Pop-up Screen 60". Diagonal: 152.4 cm (60"), Native aspect ratio: 3:4

Performance
Overall screen size (Height x Width)
120 x 90 cm
Diagonal *
152.4 cm (60")
Native aspect ratio *
3:4
Design
Case colour
Black
Weight & dimensions
Dimensions (WxDxH)
141 x 120 x 110 mm
Weight
6.4 kg
Country Distributor
United Kingdom 1 distributor(s)