location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BIZ 1100 EDU, DUO USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BIZ 1100 EDU, DUO USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1159-0159-EDU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991025811 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 22:16:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra BIZ 1100 EDU, DUO USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Noise-cancelling microphone
  • - PeakStop™ hearing protection
  • - Lightweight design for all-day comfort
  • - Durable, bend-proof cable & boom arm
  • - Optimised for all leading UC platforms
  • - Intuitive built-in control unit
Long product name Jabra BIZ 1100 EDU, DUO USB :
The long product name of Jabra BIZ 1100 EDU, DUO USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra BIZ 1100 EDU, DUO USB
More>>>
Jabra BIZ 1100 EDU, DUO USB:
The official description of Jabra BIZ 1100 EDU, DUO USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra Biz 1100 EDU is a durable lightweight headset, created specifically for students to help them find their focus, with noise cancellation, hearing protection and easy connectivity, to boost concentration and block out any unnecessary distractions.

Short summary description Jabra BIZ 1100 EDU, DUO USB:
This short summary of the Jabra BIZ 1100 EDU, DUO USB data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BIZ 1100 EDU, DUO USB, Wired, Education, 80 - 20000 Hz, 116 g, Headset, Black

Long summary description Jabra BIZ 1100 EDU, DUO USB:
This is an auto-generated long summary of Jabra BIZ 1100 EDU, DUO USB based on the first three specs of the first five spec groups.

Jabra BIZ 1100 EDU, DUO USB. Product type: Headset. Connectivity technology: Wired. Recommended usage: Education. Headphone frequency: 80 - 20000 Hz. Cable length: 1.9 m. Weight: 116 g. Product colour: Black

Hear the students, not the noise

Noise-cancelling technology helps students be heard clearly in noisy environments. With a microphone designed to exclusively pick up the speaker’s voice, everyone listening can focus more on what’s being said in the lesson and less on what’s going on around them.

Learning has never sounded better.

Safe and sound listening.

Jabra Biz 1100 EDU is equipped with PeakStop™ to protect young ears from sudden loud noises or prolonged high level sound exposure, so even your youngest students can use it safely all day.

Hearing protection to shout about.

Top marks for comfort.

The Biz 1100 EDU is built for comfort, with a feather-light, ergonomically designed frame and soft leatherette cushions, so they can focus on what they're learning and not what they're wearing.

Lightweight design = less distractions. Not from their headset anyway.

Designed for learning. Built to last.

We’ve extensively tested Biz 1100 EDU against thousands of different bending movements to make sure it holds up for daily use by students. With durable, bend-proof cables and boom arms, this headset can cope with a bit of rough handling.

Top of the class for durability.

UC, as easy as A, B, C.

As well as being optimised for all leading UC platforms, Jabra Biz 1100 EDU 3.5mm jack variant is Works With Chromebook certified. This means it meets Google's compatibility standards to work seamlessly with Chromebook devices.

Jabra Biz 1100 EDU is ready right out of the box. Simply plug it in and get going straight away.

Seamless call control

With an intuitive control unit on the USB variant, even younger students can take control of their calls, easily adjust their volume, and mute their microphones. This means everyone can join a lesson and get started with minimal fuss, to enjoy a more engaging learning experience.

Give students the power to engage.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Education
Headset type
Binaural
Product colour *
Black
Operating keys
Mute
Volume control
Button
Control unit type
In-line control unit
Cable length
1.9 m
Cable colour
Black
Sound pressure level (max)
118 dB
Hearing protection technologies
Jabra PeakStop
Certification
UKCA, FCC, EAC, RCM, KCC
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Maximum input power
30 mW
Ear coupling *
Supraaural
Headphone frequency
80 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
102 dB
Driver unit
3.2 cm
Microphone
Microphone type *
Boom
Microphone frequency
2000 - 5000 Hz
Microphone
Microphone sensitivity
-35 dB
Microphone direction type
Unidirectional
Folding microphone
Yes
Number of microphones
1
Microphone noise-canceling
Yes
Weight & dimensions
Width
165 mm
Depth
58 mm
Height
131 mm
Weight
116 g
Packaging data
Package width
210 mm
Package depth
180 mm
Package height
20 mm
Packaging content
Quick start guide
Yes
Warranty card
Yes
Safety sheet
Yes
Ear pad material
Leatherette
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
394 mm
Master (outer) case length
593 mm
Master (outer) case height
330 mm
Technical details
Compliance certificates
CE, REACH, RoHS
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Leatherette, Polycarbonate (PC)
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)