location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 345-BDFN internal solid state drive 480 GB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
345-BDFN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
345-BDFN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184579329
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2022 16:07:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Inherit the warranty of the Dell system OR one year hardware warranty
Long product name DELL 345-BDFN internal solid state drive 480 GB 2.5" Serial ATA III :
The long product name of DELL 345-BDFN internal solid state drive 480 GB 2.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

480GB, 2.5", Serial ATA III
More>>>
DELL 345-BDFN internal solid state drive 480 GB 2.5" Serial ATA III:
The official description of DELL 345-BDFN internal solid state drive 480 GB 2.5" Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your Dell™ System with 480GB Solid State Drive from Dell. It boasts a storage capacity of up to 480GB, enabling users to store large amounts of data.

Short summary description DELL 345-BDFN internal solid state drive 480 GB 2.5" Serial ATA III:
This short summary of the DELL 345-BDFN internal solid state drive 480 GB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 345-BDFN, 480 GB, 2.5", 6 Gbit/s

Long summary description DELL 345-BDFN internal solid state drive 480 GB 2.5" Serial ATA III:
This is an auto-generated long summary of DELL 345-BDFN internal solid state drive 480 GB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

DELL 345-BDFN. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation

Features
SSD capacity *
480 GB
SSD form factor *
2.5"
Interface *
Serial ATA III
Component for *
Server/workstation
Features
Data transfer rate
6 Gbit/s
Bytes per sector
512e
Hot-Plug support
Yes
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
France 2 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL 345-BDFN internal solid state drive 480 GB 2.5" Serial ATA III:
Disclaimer

Actual configuration might differ from illustration