location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect KON022 cable crimper Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KON022
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KON022
Category:
Small tools used to cut, strip and crimp cables.
Cable Crimpers Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2017 21:25:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 year
Long product name Microconnect KON022 cable crimper Grey :
The long product name of Microconnect KON022 cable crimper Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UTP/STP cable Strip & Cut tool, 4.8" 122mm from 3.2-9mm
More>>>
Short summary description Microconnect KON022 cable crimper Grey:
This short summary of the Microconnect KON022 cable crimper Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect KON022, 122 x 0 x 0 mm

Long summary description Microconnect KON022 cable crimper Grey:
This is an auto-generated long summary of Microconnect KON022 cable crimper Grey based on the first three specs of the first five spec groups.

Microconnect KON022. Dimensions (WxDxH): 122 x 0 x 0 mm

Brand Image Product code Product Stock Price from
Microconnect

Microconnect KON020 cable crimper Crimping tool Green
(show image)
KON020 KON020 0.00
(excl. VAT)
0 (incl. VAT)