location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 100e Chromebook Intel® Celeron® N N4020 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100e Chromebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81MA002ESP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195891742938 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:10:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 100e Chromebook Intel® Celeron® N N4020 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Celeron N4020 (2C/2T, 1.1/2.8GHz, 4MB)
  • - 4GB LPDDR4-2400
  • - 32GB eMMC 5.1
  • - Intel UHD Graphics 600
  • - ChromeOS
Warranty: 1-year, Depot
Long product name Lenovo 100e Chromebook Intel® Celeron® N N4020 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black :
The long product name of Lenovo 100e Chromebook Intel® Celeron® N N4020 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N4020 (2C/2T, 1.1/2.8GHz, 4MB), 4GB LPDDR4-2400, 32GB eMMC 5.1, 11.6" HD (1366x768) TN 250nits Anti-glare, Intel UHD Graphics 600, Intel 9560 11ac 2x2 + BT4.2, 720p, ChromeOS
More>>>
Lenovo 100e Chromebook Intel® Celeron® N N4020 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
The official description of Lenovo 100e Chromebook Intel® Celeron® N N4020 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engineered for education
This 11.6” Chromebook is light, portable, rugged, and productive – the ultimate everyday learning tool. It brings Google Classroom, G Suite for Education, and today’s most popular education apps to students and teachers, making digital education accessible, enjoyable, and manageable. And it does so on a budget any school administration would love.

Short summary description Lenovo 100e Chromebook Intel® Celeron® N N4020 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This short summary of the Lenovo 100e Chromebook Intel® Celeron® N N4020 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 100e Chromebook, Intel® Celeron® N, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Lenovo 100e Chromebook Intel® Celeron® N N4020 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This is an auto-generated long summary of Lenovo 100e Chromebook Intel® Celeron® N N4020 29.5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black based on the first three specs of the first five spec groups.

Lenovo 100e Chromebook. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: ChromeOS. Product colour: Black

Tested classroom-tough
Tested classroom-tough

Teachers who say the classroom feels like a battleground, take heart – this classroom tool has military-grade durability. Built tough with rubber bumpers, reinforced ports and hinges, and a keyboard that can face whatever its users can dish out (see below), the 100e is compliant with MIL-STD-810G testing for all manner of shock and awe. It’s also drop-resistant up to 29.5 inches (75cm) – roughly the height of a school desk.

Keyboard withstands all hands – even the spilling kind
Keyboard withstands all hands – even the spilling kind

The full-sized keyboard includes a sealed touchpad and resists spills of up to 1.39 cups (330 ml). And its mechanically anchored keys stay put – no excuses for not doing the latest assignment!

Collaborate from across the room or across the world
Collaborate from across the room or across the world

The front-facing 720p HD camera makes it possible to capture multimedia creative projects from anywhere, in crystal-clear definition. Whether videoconferencing or talking to a classmate on Google Hangouts™, students will be seen clearly and completely, bringing students together to make learning a collaborative process.

Homework never looked this good
Homework never looked this good

Students will spend a lot of time looking at the 11.6" HD screen; its antiglare technology reduces eye strain and allows them to look at it even longer. Good news and bad news, students – you can spend more time on your homework!

Leave the charger at home
Leave the charger at home

With **up to 10 hours of battery life, the 100e lasts an entire school day and more. Students can work a full day, bring it home, plug it in, and let it recharge overnight for the next day’s classes.

Keeps students connected
Keeps students connected

Whether you need to connect to the internet or a peripheral device, the 100e will make it happen. It’s equipped with two USB-C ports, for powerful and fast connectivity to peripherals. USB-C connectors are smaller and reversible, making for quick connections without first having to check a connector’s orientation. They also can charge your Chromebook or your peripherals, providing power in addition to connectivity. The 100e also has two USB 3.0 ports, 2 x 2 AC WiFi, Bluetooth® 4.2, and a Micro SD card reader, so it can connect to just about anything a student needs.

Share and sync with G Suite for Education
Share and sync with G Suite for Education

A suite of free productivity tools available on the 100e, G Suite for Education allows students and teachers to create and share with Google Docs, Sheets, and Slides. Students and teachers can interact seamlessly and securely, staying synced across devices. Experience ultimate productivity: communicate your way, connecting via email, chat, or videoconference; collaborate anywhere, co-editing files in real time; and manage all of your tasks, building to-do lists, scheduling tests, and creating homework reminders. Bring cohesion to your online classroom.

Get organized with Google Classroom
Get organized with Google Classroom

Teachers can use Google Classroom on the 100e to save time, keep classes organized, and improve communication with students. The app streamlines assignments, boosts collaboration, and fosters seamless communication to make teaching more productive and meaningful. Create classes, distribute assignments, send feedback, and see everything in one place – instantly, easily, and without using any paper. Google Classroom is easy and fast to set up, free for schools, secure, versatile, and impactful.

Chromebook fleet management a breeze with Chrome Education license
Chromebook fleet management a breeze with Chrome Education license

School IT administrators, never fear! Chrome Education license offers more than 200 policies to fit your needs for managing your fleet of Chromebooks. You can update 100 or 100,000 devices without ever touching one of them. Create a personalized experience for users on each device. Choose auto-updates to get the latest security fixes, or manual updates for more control. Configure which applications and extensions teachers and students receive, and manage different plugins. You can even deploy a private web store with custom and curated apps, manage compatibility of older apps, and more.

Works almost as hard as a teacher does
Works almost as hard as a teacher does

With its 2.4 GHz Intel® Celeron® dual-core processor, the 100e seamlessly runs the ChromeOS™ operating system and apps from the Chrome Web Store and the Google Play Store. Choose from thousands of education apps on the Chrome Web Store, including TinkerCAD, Geogebra, LucidChart, and others. And Google Play Store offers students’ favorite educational apps such as Khan Academy, Kahoot!, School Loop, and more. Students can easily multitask, with various windows open for apps and the browser at the same time. And the processor simultaneously supports high-definition video and demanding applications – all without compromising performance.

Design
Colour name
Black
Product type *
Chromebook
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Market positioning
Educational
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® N
Processor model *
N4020
Processor cores
2
Processor boost frequency
2.8 GHz
Processor frequency *
1.1 GHz
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Flash memory
32 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 600
Audio
Audio chip
Maxim MAX98357A
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Spanish
Numeric keypad *
No
Software
Operating system installed *
ChromeOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
42 Wh
Battery life (max)
10 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Password protection
Yes
Password protection type
Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
MIL-STD-810G compliant
Yes
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
TCO, EPEAT Silver
Weight & dimensions
Width
290 mm
Depth
204 mm
Height
19.9 mm
Weight *
1.21 kg