location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington UH1400p USB-C Mobile Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UH1400p USB-C Mobile Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33820WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896338208 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington UH1400p USB-C Mobile Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best For: Highly mobile USB-C devices, requiring additional ports for accessories, as well as monitors and projectors that support up to 4K
  • - Connection Technology: USB-C Alt Mode
  • - Power Delivery: Supports USB-C PD 3.0 (up to 85W pass-through power)
  • - Compatibility: Chrome OS 44 or above, macOS 10.13 or above, Windows 7 or above, iPadOS 13.4 or above, Android OS 9 or later
  • - No. of Monitors Supported: 1
  • - Video Ports: 1 x HDMI 2.0
  • - Maximum Resolution Supported: Single monitor: HDMI UHD 3840 x 2160 @ 60Hz
  • - Plug and Play: Plug and play installation without the need for drivers or downloads
  • - System Requirements: Host device must support Power Delivery and DisplayPort Alt mode over USB-C
  • - Samsung DeX support is available on Kensington’s USB-C docking stations. Samsung models supported (S8, S8+, Note 8, S9, S9+, Note 9, S10, S10+ and beyond) must be running Android OS 9 or later and Samsung OS One UI 1.0 or later. Please note that Samsung DeX only supports one external display at HD+ (1600 × 900), FHD (1920 x 1080) or WQHD (2560 x 1440) with an aspect ratio of 16:9.
  • - Warranty: 2 Years
  • - Optimised for your Windows 11 docking station needs, including support for Snap Layouts and Snap Groups.
Long product name Kensington UH1400p USB-C Mobile Hub :
The long product name of Kensington UH1400p USB-C Mobile Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UH1400p USB-C Mobile Hub
More>>>
Kensington UH1400p USB-C Mobile Hub:
The official description of Kensington UH1400p USB-C Mobile Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The UH1400P USB-C 8-in-1 Driverless Mobile Dock delivers the connectivity you need when on the go or at home. Universally compatible, this portable dock is an ideal plug and play solution for devices running Windows, macOS, ChromeOS, iOS or Android - no need to download, install or update software. Ultra HD (Single 4K @ 60Hz) extends visual productivity with high resolution, contrast and colour depth. Supports up to 85W power pass-through, so you can use your USB-C power supply to quickly and easily charge any USB-C enabled laptop (laptop must support Power Delivery). Optional 100W Power Adapter sold separately. 3 x USB-A 3.2 Gen1 ports (1 x supporting charging up to 5V/1.5A) and 1 x USB-C 3.2 Gen1 port (designed to support pass-through power up to 85W). Compact design fits in your backpack or carrying case for easy portability, while a 25cm (9.8) cable allows the dock to be placed out of the way when connected. Built-in SD and Micro SD 3.0 UHS-I card readers make transferring photos fast, easy and convenient. Two-year warranty.

Best For: Highly mobile USB-C devices, requiring additional ports for accessories, as well as monitors and projectors that support up to 4K
Samsung DeX support is available on Kensington’s USB-C docking stations. Samsung models supported (S8, S8+, Note 8, S9, S9+, Note 9, S10, S10+ and beyond) must be running Android OS 9 or later and Samsung OS One UI 1.0 or later. Please note that Samsung DeX only supports one external display at HD+ (1600 × 900), FHD (1920 x 1080) or WQHD (2560 x 1440) with an aspect ratio of 16:9.
Warranty: 2 Years
Optimised for your Windows 11 docking station needs, including support for Snap Layouts and Snap Groups.
Connection Technology: USB-C Alt Mode
Power Delivery: Supports USB-C PD 3.0 (up to 85W pass-through power)
Compatibility: Chrome OS 44 or above, macOS 10.13 or above, Windows 7 or above, iPadOS 13.4 or above, Android OS 9 or later
No. of Monitors Supported: 1
Video Ports: 1 x HDMI 2.0
Maximum Resolution Supported: Single monitor: HDMI UHD 3840 x 2160 @ 60Hz
Plug and Play: Plug and play installation without the need for drivers or downloads
System Requirements: Host device must support Power Delivery and DisplayPort Alt mode over USB-C

Short summary description Kensington UH1400p USB-C Mobile Hub:
This short summary of the Kensington UH1400p USB-C Mobile Hub data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington UH1400p USB-C Mobile Hub, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 85 W, 10,100,1000 Mbit/s, Black, Silver, MicroSD (TransFlash), SD, China

Long summary description Kensington UH1400p USB-C Mobile Hub:
This is an auto-generated long summary of Kensington UH1400p USB-C Mobile Hub based on the first three specs of the first five spec groups.

Kensington UH1400p USB-C Mobile Hub. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 85 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Silver, Compatible memory cards: MicroSD (TransFlash), SD, Country of origin: China. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1, Mac operating systems supported: Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3..., Other operating systems supported: Android, iOS. Weight: 130 g

Universal Compatibility
Universal Compatibility

An ideal plug and play solution for devices running Windows, macOS, ChromeOS, iOS/iPadOS or Android.

USB-C Driverless Solution
USB-C Driverless Solution

No need to download, install or update software - this USB-C plug-and-play solution provides eight ports of connectivity.

Single 4K Video
Single 4K Video

Extend visual productivity with the resolution, contrast and colour depth of Ultra HD (Single 4K @ 60Hz) via the HDMI video port.

Supports up to 85W Power Pass-Through
Supports up to 85W Power Pass-Through

Use your USB-C power supply to quickly and easily charge any USB-C enabled laptop (laptop must support Power Delivery). Optional 100W Power Adapter sold separately.

4 x USB Ports
4 x USB Ports

Extend productivity capabilities with 3 x USB-A 3.2 Gen1 ports (1 x supporting charging up to 5V/1.5A) and 1 x USB-C 3.2 Gen1 port (designed to support pass-through power up to 85W).

Compact Design
Compact Design

Designed to fit in your backpack or carrying case for easy portability, while also providing a 25cm (9/8") cable that allows the dock to be placed out of the way when connected.

Built-in SD and Micro SD 3.0 UHS-I Card Readers
Built-in SD and Micro SD 3.0 UHS-I Card Readers

Make transferring photos fast, easy and convenient & add flexibility to your file transfer needs.

Enhance your productivity with Samsung DeX
Enhance your productivity with Samsung DeX

With support for Samsung DeX, Kensington’s USB-C docking stations allow you to do more by having a computer-like experience with your Samsung Galaxy, Note and Tab devices.

Warranty and Support
Warranty and Support

Backed by a two-year warranty so you can rest assured knowing you’re covered by Kensington.

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
85 W
HDMI ports quantity *
1
HDMI version
2.0
Network
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Number of displays supported
1
Product colour *
Black, Silver
Performance
Plug and Play
Yes
Country of origin
China
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina
Other operating systems supported
Android, iOS
Weight & dimensions
Weight
130 g
Packaging data
Quantity per pack
1 pc(s)
Package width
123 mm
Package depth
150 mm
Package height
27 mm
Package weight
160 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)