Cooler Master logo

Cooler Master Peripherals MM730 mouse Gaming Right-hand USB Type-A Optical 16000 DPI

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30088
Info modified on:
14 Jun 2024, 10:21:15
Warranty:
2 years
Long product name Cooler Master Peripherals MM730 mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

16000 DPI, 400 ips, 1000 Hz, 48 g, Black

Short summary description Cooler Master Peripherals MM730 mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

Cooler Master Peripherals MM730, Right-hand, Optical, USB Type-A, 16000 DPI, Black

Long summary description Cooler Master Peripherals MM730 mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

Cooler Master Peripherals MM730. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 50 G. Illumination colour: Blue, Green, Red. Power source: Cable. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.