location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L1250 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ71402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946684383
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 16:16:17
The date of the most recent change of this product data-sheet in Icecat.
Epson C11CJ71402 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank L1250 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 33 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi
More>>>
Short summary description Epson EcoTank L1250 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson EcoTank L1250 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L1250, Colour, 4, 5760 x 1440 DPI, A4, 33 ppm, Duplex printing

Long summary description Epson EcoTank L1250 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson EcoTank L1250 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank L1250. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Duplex printing. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Duplex printing mode
Manual
Page description languages *
ESC/P-R
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Total number of input trays *
1
Total output capacity *
30 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
USB port *
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Network
Mobile printing technologies
Epson Connect
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
No
Power
Power consumption (printing) *
12 W
Power consumption (off)
0.2 W
Power consumption (ready)
3 W
Energy Star Typical Electricity Consumption (TEC)
0.14 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows XP Professional x64
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003 R2, Windows Server 2012 R2, Windows Server 2008, Windows Server 2012 x64, Windows Server 2008 R2, Windows Server 2016, Windows Server 2008 x64
Weight & dimensions
Width
375 mm
Depth
347 mm
Height
169 mm
Weight
2.9 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
8100 pages
Included cartridge capacity (CMY)
6500 pages
Cables included
AC
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)