location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ67415 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946699110 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Wi-Fi
  • - 3.9 kg
Long product name Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer :
The long product name of Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer
More>>>
Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer:
The official description of Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"Say goodbye to cartridges
EcoTank provides hassle-free home printing - the ultra-high capacity ink tanks allow mess-free refills and the key-lock bottles are designed so only the correct colour can be inserted. The front ink level display means it's easy to see when it’s finally due for a refill.

Keep on saving
This economical printer saves you up to 90% on printing costs* and comes with up to 3 years' worth of ink included in the box*. One set of ink bottles delivers up to 4,500 pages in black and white and 7,500 in colour*, equivalent of up to 72 cartridges worth of ink!*

Epson Smart Panel app
This app enables you to control your printer from your smart device*. You can print, copy and scan documents and photos, set up, monitor and troubleshoot your printer, all from your phone or tablet.

Packed with features
Featuring a 100-sheet rear paper tray, borderless photo printing (up to 10x15cm) and print speeds of up to 10 pages per minute*, you can speed through a variety of tasks with ease.

Modern flexibility
Featuring a compact design and Wi-Fi and Wi-Fi Direct connectivity, you can easily integrate this printer with your existing home set-up and print from mobiles, tablets and laptops*.

Heat-Free Technology
With Micro Piezo Heat-Free Technology you can enjoy reduced energy consumption and less need for replacement parts. The printhead also comes pre-installed so setting up your printer is hassle-free."

Short summary description Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer:
This short summary of the Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer:
This is an auto-generated long summary of Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer based on the first three specs of the first five spec groups.

Epson EcoTank ET-2812 A4 Multifunction Wi-Fi Ink Tank Printer. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
16 s
Borderless printing
Yes
Copying
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PICT, TIFF, PNG
Document formats supported
PDF
Fax
Faxing *
No
Features
Duplex functions *
Print
Number of print cartridges *
4
Printing colours *
Black
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x20
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP, WPA-AES
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (copying)
12 W
Power consumption (ready)
4.5 W
Power consumption (sleep)
0.7 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.15 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016
Weight & dimensions
Width
375 mm
Depth
347 mm
Height
179 mm
Weight
3.9 kg
Packaging data
Package width
405 mm
Package depth
435 mm
Package height
230 mm
Package weight
5.69 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3600 pages
Included cartridge capacity (CMY)
6500 pages
Cables included
AC
Logistics data
Harmonized System (HS) code
84433100
Products per pallet
35 pc(s)
Products per pallet (UK)
50 pc(s)
Other features
Printing method
Epson Micro Piezo
Number of users
2 user(s)
Print head nozzles
180 nozzles black, 59 nozzles per colour
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)