location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z34c G3 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z34c G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30A19AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697267130 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2022
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z34c G3 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ditch the dual monitors and boost your productivity on one expansive and accurate screen with the HP Z34c WQHD Curved Display. Easily customize your split screen with HP Display Center[1].
  • - A 99% sRGB and 85% DCI-P3 color gamut and factory color calibration[2] that makes any color difference indistinguishable to the human eye.
  • - Feel confident on every conference call with a Zoom Certified monitor that delivers sharp, clear picture and voice from an integrated 5MP adjustable-tilt webcam with dual mics plus built-in speakers for rich sound.
  • - Connect and charge your notebook with one USB-C® cable that delivers data, video and up to 100W of power. Integrated KVM[3] let's you switch between two devices using one keyboard and mouse.
Warranty: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP Z34c G3 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver :
The long product name of HP Z34c G3 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

86.4cm (34") UltraWide Quad HD 3440 x 1440 VA, 21:9, 350cd/m², 16.78M, 8ms, 178°/178°, 1000:1
More>>>
HP Z34c G3 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver:
The official description of HP Z34c G3 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay Immersed in Ideas.
Have room to develop your ideas with the meticulously crafted ultrawide QHD Z34c Curved Display that brings your work to life with sharp screen clarity and remarkable color accuracy. And show off your projects with confidence on a Zoom Certified monitor that has an integrated 5MP webcam with dual mics, and front-firing speakers.

Short summary description HP Z34c G3 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver:
This short summary of the HP Z34c G3 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z34c G3, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 8 ms, Black, Silver

Long summary description HP Z34c G3 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver:
This is an auto-generated long summary of HP Z34c G3 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver based on the first three specs of the first five spec groups.

HP Z34c G3. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black, Silver

See More. Do More.

Increase productivity with the ability to see all of your projects on one expansive and accurate screen with this ultrawide QHD 34-inch curved display. Plus with HP Display Center[1] you can customize your partition for a seamless split screen.

Every Detail and Color, Perfectly Displayed.

Be confident that the color on screen matches what you see in real life with a 99% sRGB and 85% DCI-P3 color gamut and factory color calibration[2] that makes any color difference indistinguishable to the human eye.

Present Your Best Self.

Feel confident on every video conference call with a Zoom Certified monitor that undergoes over 200 of Zoom’s rigorous audio and video quality benchmarks to deliver a reliable conferencing experience. Keep your face in focus and always be heard clearly with an integrated pop-up 5MP tiltable webcam that has built-in noise-cancelling mics and front-firing speakers that deliver rich clear sound.

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
8 ms
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1900R
Supported graphics resolutions
720 x 400, 1600 x 900, 2560 x 1440, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1366 x 768, 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
21:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2325 x 0.2325 mm
Horizontal scan range
88 - 90 kHz
Vertical scan range
59 - 61 Hz
Viewable size, vertical
80 cm
Viewable size diagonal
33.5 cm
Display diagonal (metric)
86.36 cm
Colour gamut standard
DCI-P3
Colour gamut
85%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
5 W
Megapixel (approx.)
5 MP
Design
Market positioning *
Business
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-B
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Height adjustment
15 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 10°
Picture-in-Picture
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
40 kWh
Power consumption (typical) *
60 W
Power consumption (standby) *
0.5 W
Power consumption (max)
250 W
AC input voltage
90 - 265 V
AC input frequency
47/63 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
813.8 mm
Depth (with stand)
272.5 mm
Height (with stand)
585.2 mm
Weight (with stand)
11.1 kg
Width (without stand)
813.8 mm
Depth (without stand)
105 mm
Height (without stand)
389.2 mm
Weight (without stand)
11.1 kg
Packaging data
Package width
952 mm
Package depth
226 mm
Package height
504 mm
Package weight
16.6 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
654882
Logistics data
Harmonized System (HS) code
85285210
Other features
Weight
11.1 kg
Height
389.2 mm
Width
813.8 mm
Depth
105 mm
Country Distributor
España 1 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Italia 1 distributor(s)
Disclaimer HP Z34c G3 computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black, Silver:
Disclaimer

[1] HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately. [4] Number of colors available through A-FRC technology.
[5] Windows® Hello requires Windows 10 or higher. Internet connection required for online logins and sold separately.
[6] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard.
[7] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
[8] HP Sustainability Report 2020 and HP Displays Sustainability Story 2021.
[9] Comes with USB-C®, HDMI, DisplayPort™ cables and Power Cord.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
DisplayPort™ 1.2 or HDMI 1.4 or USB Type C® (Alt Mode DisplayPort™ compatible) required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3440 x 1440 at 60 Hz with 10-bit color using one DisplayPort™, HDMI, or USB Type C® (Alt Mode DisplayPort™).
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Percentage of ocean-bound plastic contained in each component varies by product.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Plastic cushions are made from >90% recycled plastic.