Epson logo

Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268936
Info modified on:
19 Jun 2024, 12:41:41
Bullet Points Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer:
  • - A4 multifunction printer with double-sided printing: Print, copy & scan
  • - Ultra-low-cost printing: Save up to 90% on printing costs1
  • - Up to 72 cartridges in one set of inks1: Print up to 7,500 pages in black and 6,000 pages in colour3
  • - Hassle-free ink tank system: Enjoy mess-free refills with key-lock bottles and front-facing tanks
  • - Epson Smart Panel app: Set up, monitor, print, scan and more, all from your smart device
Long product name Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer:

5,760 x 1,440 DPI, Print, Scan, Copy, 12 Watt , AC 100 V - 240 V, 50 Hz - 60 Hz, 375‎ x 347 x 187 mm , USB, WiFi, Wi-Fi Direct, Black

Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer:

"Say goodbye to cartridges
EcoTank provides hassle-free home printing - the ultra-high capacity ink tanks allow mess-free refills and the key-lock bottles are designed so only the correct colour can be inserted.

Keep on saving
This economical printer saves you up to 90% on printing costs* and comes with an extra black ink bottle for up to 3 years' worth of ink included in the box*. One set of ink bottles delivers up to 7,500 pages in black and 6,000 in colour*, equivalent of up to 72 cartridges worth of ink!*

Epson Smart Panel app
This app enables you to control your printer from your smart device*. You can print, copy and scan documents and photos, set up, monitor and troubleshoot your printer, and let your creativity flow with a range of artistic templates.

Packed with features
Featuring a 3.7cm colour LCD screen, automatic double-sided printing, borderless photo printing and print speeds of up to 10.5 pages per minute*, you can speed through a variety of tasks with ease.

Modern flexibility
Featuring a compact design and full Wi-Fi and Wi-Fi Direct connectivity, you can easily integrate this printer with your existing home set-up and print from mobiles, tablets and laptops*.

Heat-Free Technology
With Micro Piezo Heat-Free Technology you can enjoy reduced energy consumption and less need for replacement parts. The printhead also comes pre-installed so setting up your printer is hassle-free."

Short summary description Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer:

Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer:

Epson EcoTank ET-2850 A4 Multifunction Wi-Fi Ink Tank Printer. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.