ATEN logo

ATEN VE801T-AT-G AV extender AV transmitter Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47363
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ATEN VE801T-AT-G AV extender AV transmitter Black:

ATEN VE801T-AT-G, 4096 x 2160 pixels, AV transmitter, 70 m, Wired, 3D, HDCP

Long summary description ATEN VE801T-AT-G AV extender AV transmitter Black:

ATEN VE801T-AT-G. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5e, Cat6, Cat6a. Connectivity technology: Wired. Operating voltage (transmitter): 5 V, Power consumption (TX): 1.86 W. Width: 94.2 mm, Depth: 66 mm, Height: 29 mm. Quantity per pack: 1 pc(s), Package width: 59 mm, Package depth: 119 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.