location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2-Port USB DVI KVM Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port USB DVI KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS22D-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264640315 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guides (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guides (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2-Port USB DVI KVM Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior video quality- up to 1920 x 1200 @ 60 Hz
  • - Computer Selection via a Remote Port Selector
  • - OS Support: Windows 2000, Windows XP, Windows Vista, 7, Mac, Sun and Linux
  • - Bus-powered design
Long product name ATEN 2-Port USB DVI KVM Switch :
The long product name of ATEN 2-Port USB DVI KVM Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB DVI KVM Switch
More>>>
ATEN 2-Port USB DVI KVM Switch:
The official description of ATEN 2-Port USB DVI KVM Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CS22D 2-Port USB DVI KVM Switch is a control unit that allows access to two computers from a single USB and DVI console (keyboard, video and mouse). With the CS22D, you can access the computers conveniently via a Remote Port Selector.
1 x CS22D 2-Port USB DVI KVM Switch
1 x User Instructions

Short summary description ATEN 2-Port USB DVI KVM Switch:
This short summary of the ATEN 2-Port USB DVI KVM Switch data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2-Port USB DVI KVM Switch, 1920 x 1200 pixels, WUXGA, 0.93 W, Black

Long summary description ATEN 2-Port USB DVI KVM Switch:
This is an auto-generated long summary of ATEN 2-Port USB DVI KVM Switch based on the first three specs of the first five spec groups.

ATEN 2-Port USB DVI KVM Switch. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black. Power source: DC, Input voltage: 5 V, Power consumption (typical): 0.93 W. Width: 99.5 mm, Depth: 96.6 mm, Height: 30.1 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-D
DVI-D ports quantity
2
Console ports *
DVI-D, USB A, Mini-USB B
Performance
HD type *
WUXGA
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Design
Rack mounting *
No
Product colour *
Black
LED indicators
Yes
Display
Built-in display *
No
Power
Power source
DC
Input voltage
5 V
Power consumption (typical)
0.93 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
99.5 mm
Depth
96.6 mm
Height
30.1 mm
Weight
340 g
Packaging data
Package width
55 mm
Package depth
155 mm
Package height
223 mm
Package weight
408 g
Packaging content
Quick installation guide
Yes
Logistics data
Master (outer) case net weight
6.8 kg
Harmonized System (HS) code
85176200
Master (outer) case width
328 mm
Master (outer) case length
389 mm
Master (outer) case height
330 mm
Master (outer) case gross weight
9.06 kg
Products per master (outer) case
20 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)